EN
  • EN
  • DE

MAX3171EAI

Part No MAX3171EAI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702981-MAX3171EAI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3171EAI CAD Model

Description

The MAX3171EAI from Maxim Integrated is a robust, high-performance serial communication integrated circuit designed for multi-channel RS-232 applications. This IC is an ideal solution for systems that require reliable data transmission with minimal signal distortion over long distances. The MAX3171EAI is particularly well-suited for industrial automation, point-of-sale systems, and networking equipment.

Key Features

  • Integrated Interface: The device includes a 3-driver/5-receiver configuration, making it a versatile choice for various RS-232 communication needs.
  • High Data Rate: Supports data rates up to 250kbps, ensuring efficient and swift data transfer for time-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: Equipped with ESD protection up to ±15kV using the Human Body Model (HBM), providing robust resistance against static electricity and enhancing the durability of the product.
  • Low Power Consumption: The MAX3171EAI operates with a low-power shutdown mode, significantly reducing power usage when the device is inactive, thus extending the life of battery-operated devices.
  • Flexible Voltage Range: The IC operates from a single +3.0V to +5.5V power supply, accommodating a wide range of power sources and system designs.
  • Small Footprint: Available in a compact 28-pin SSOP package, the MAX3171EAI saves valuable board space in dense electronic designs.

Applications

  • Industrial Control Systems
  • Point-of-Sale Terminals
  • Networking Equipment
  • Data Acquisition Systems
  • Telecommunications

The MAX3171EAI from Maxim Integrated stands out for its combination of high-speed communication, ESD protection, and low-power operation. Its robust design and versatile features make it an excellent choice for designers looking to incorporate reliable serial communication in their systems. Whether you're working on industrial automation or point-of-sale systems, the MAX3171EAI is engineered to meet the rigorous demands of your applications.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess