EN
  • EN
  • DE

MAX3160CAP+T

Part No MAX3160CAP+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232/485/422 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232, RS422, RS485
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1067378-MAX3160CAP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX3160
Introduction Date September 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX3160CAP+T CAD Model

Description

Maxim Integrated MAX3160CAP+T RS-232/RS-485/RS-422 Multiprotocol Transceiver

The MAX3160CAP+T from Maxim Integrated is a versatile and highly integrated multiprotocol transceiver designed to facilitate communication in industrial, networking, and telecommunication applications. This compact, surface-mount device supports RS-232, RS-485, and RS-422 protocols, making it an ideal solution for systems that require flexibility in interfacing with different serial communication standards.

With its wide voltage range of 3.0V to 5.5V, the MAX3160CAP+T is suitable for operation in a variety of power environments, ensuring compatibility with both legacy and modern equipment. The transceiver features a 1µA shutdown mode that significantly reduces power consumption when not in active use, thus extending the life of battery-powered devices.

The MAX3160CAP+T is engineered to support data rates up to 250kbps in RS-485/RS-422 mode and up to 1Mbps in RS-232 mode, providing the speed needed for a broad range of communication tasks. The device also includes a half-duplex/full-duplex selector that allows for easy switching between communication modes, further enhancing its versatility.

Protection is a key aspect of the MAX3160CAP+T design. The transceiver comes with integrated protection against electrostatic discharge (ESD) up to ±15kV, safeguarding the device from common electrical overstress conditions. Additionally, the device's fail-safe circuitry ensures a logic-high receiver output when the inputs are open or shorted, which prevents system errors during line faults or idle periods.

The MAX3160CAP+T is available in a 20-pin SSOP package, which is conducive to space-constrained applications. Its operating temperature range of -40°C to +85°C allows for reliable performance in harsh environments, ensuring that communication remains consistent and stable across various conditions.

Whether you are designing a point-of-sale system, a network switch, or an industrial control unit, the MAX3160CAP+T multiprotocol transceiver offers the flexibility, speed, and reliability required to maintain robust serial communications within your product.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.1120 $90.2240
3+ $37.0150 $111.0450
5+ $35.8583 $179.2915
6+ $34.7015 $208.2090
8+ $33.5448 $268.3584
10+ $30.0747 $300.7470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,475 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess