EN
  • EN
  • DE

MAX3158EAI+

Part No MAX3158EAI+
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-422/RS-485 28-Pin SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Data Rate 250 kbps
Logic Function Transceiver
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Nominal Supply Current 85 mA
Number of Drivers 1
Number of Pins 28
Number of Receivers 1
Number of Transceivers 1
Number of Transmitters 1
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075246-MAX3158EAI+
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3158EAI+ CAD Model

Description

Maxim Integrated's MAX3158EAI+: High-Speed, +3.3V, RS-485/RS-422 Transceiver

The MAX3158EAI+ from Maxim Integrated is a versatile and robust RS-485/RS-422 transceiver designed to facilitate reliable communication in harsh industrial environments. This high-speed transceiver operates from a single +3.3V power supply, making it an energy-efficient solution for a wide range of applications including networked control systems, factory automation, and data acquisition systems.

One of the standout features of the MAX3158EAI+ is its data rates up to 10Mbps, which ensures rapid data transmission without sacrificing signal integrity. The device is equipped with a fail-safe feature that guarantees a known output state if the inputs are open, shorted, or idle, providing an additional layer of reliability in communication systems.

The MAX3158EAI+ comes in a 28-pin SSOP package and boasts a quarter-unit-load receiver input impedance that allows up to 128 transceivers on the bus. This high receiver input impedance minimizes the load on the bus, enabling a large number of nodes to communicate over a single bus network. Additionally, the device includes integrated protection against electrostatic discharge (ESD) up to ±15kV using the Human Body Model, which helps to prevent damage due to static electricity and enhances the longevity of the product.

With a wide temperature range of -40°C to +85°C, the MAX3158EAI+ is suitable for operation in extreme conditions, ensuring reliable performance even in the most demanding environments. The transceiver also features true fail-safe receiver inputs, which maintain a logic-high output when the inputs are shorted or open, or when no differential signal is present.

Maxim Integrated's commitment to high-quality and high-performance communication solutions is evident in the MAX3158EAI+. Its combination of speed, energy efficiency, and robust protection features make it an excellent choice for system designers looking to implement a dependable RS-485/RS-422 communication interface in their products.

You May Also Be Interested in

Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess