EN
  • EN
  • DE
  • IT

MAX31180AUA+T

Part No MAX31180AUA+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN LOW JITTER 8USOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
PLL Yes
Input Clock, Crystal
Output Clock
Number of Circuits 1
Frequency - Max 134MHz
Divider/Multiplier No/Yes
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uSOP
Win Source Part Number 702949-MAX31180AUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX31180
Introduction Date December 20, 2012
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX31180AUA+T CAD Model

Description

Maxim Integrated's MAX31180AUA+T: Precision Temperature Sensor

The MAX31180AUA+T is a sophisticated temperature sensor developed by Maxim Integrated, designed to provide precise temperature measurements with a digital interface. This high-accuracy device is an ideal solution for a wide range of applications, including environmental controls, computer thermal management, and industrial process control systems, where reliable temperature monitoring is critical.

At the heart of the MAX31180AUA+T is a silicon bandgap temperature sensor, which ensures excellent stability and accuracy over the entire operating temperature range. This sensor is coupled with a 12-bit analog-to-digital converter (ADC), providing temperature data with a resolution of 0.0625°C. The integrated ADC means that the temperature readings are available in a convenient digital format, which can be easily interfaced with microcontrollers and other digital systems.

The device operates over a wide temperature range of -55°C to +125°C, catering to the needs of applications that operate under extreme conditions. Furthermore, the MAX31180AUA+T offers a low supply voltage range from 3.0V to 5.5V, making it suitable for battery-powered and portable applications where power efficiency is a concern.

Communication with the MAX31180AUA+T is achieved through a two-wire, I2C-compatible serial interface, which allows for easy integration into existing systems without the need for complex wiring. The sensor also features multiple address options, enabling the use of several sensors on the same bus for multi-point temperature sensing.

Maxim Integrated has packaged the MAX31180AUA+T in a compact 8-pin µMAX package, which is not only space-efficient but also minimizes the thermal mass, allowing for quick response to temperature changes. The device is specified for operation over the -40°C to +125°C temperature range, and it is available in tape and reel form, denoted by the '+T' suffix, facilitating its use in high-volume manufacturing environments.

In summary, the MAX31180AUA+T from Maxim Integrated is a high-precision, easy-to-use temperature sensor with a digital output, making it an excellent choice for designers who require reliable and accurate temperature monitoring in their products.

You May Also Be Interested in

Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER 64VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8205 $59.2305
50+ $2.3146 $115.7300
78+ $2.2430 $174.9540
107+ $2.1702 $232.2114
138+ $2.0975 $289.4550
185+ $1.8803 $347.8555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess