EN
  • EN
  • DE

MAX31091AUA/V+172

Part No MAX31091AUA/V+172
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GENERATOR 1.7MHZ 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
PLL No
Input Clock
Output Clock
Frequency - Max 1.7MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX31091
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 702942-MAX31091AUA/V+172
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX31091AUA/V+172 CAD Model

Description

Maxim Integrated Product: MAX31091AUA/V+172

The MAX31091AUA/V+172 is a high-precision, low-power, real-time clock (RTC) from Maxim Integrated, designed to provide accurate timekeeping with minimal power consumption. This compact RTC is ideal for a variety of applications including portable devices, industrial systems, healthcare equipment, and embedded electronics that require reliable time tracking.

Key Features

  • High Accuracy: The device maintains precise timekeeping to ensure synchronization with external time references or for standalone timekeeping applications.
  • Low Power Consumption: Its energy-efficient design is optimal for battery-powered devices, helping to extend the life of the product.
  • Integrated Crystal: The MAX31091AUA/V+172 includes an embedded crystal that simplifies the design process by reducing the number of external components required.
  • Wide Operating Temperature Range: With a robust operating temperature range, this RTC is suitable for use in environments that experience varying temperatures.
  • I2C Interface: The device features an I2C interface for straightforward communication with microcontrollers and other digital systems.

Applications

  • Portable Electronics
  • Industrial Control Systems
  • Medical Devices
  • Utility Metering
  • Data Loggers

The MAX31091AUA/V+172 is housed in a compact 8-pin µMAX package, making it a space-saving solution for today's shrinking electronic assemblies. Its combination of high accuracy, low power, and ease of integration makes it a top choice for engineers and designers looking to incorporate reliable timekeeping into their projects.

Maxim Integrated's commitment to quality ensures that the MAX31091AUA/V+172 meets the stringent requirements for performance and reliability, making it a trusted component for your time-sensitive applications.

You May Also Be Interested in

AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess