EN
  • EN
  • DE

MAX3100EEE-T

Part No MAX3100EEE-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829739-MAX3100EEE-T
Ultra Librarian 3D Model Ultra Librarian MAX3100EEE-T CAD Model

Description

Maxim Integrated's MAX3100EEE-T: The Ultimate UART Interface Solution

Maxim Integrated's MAX3100EEE-T is a highly integrated serial UART (Universal Asynchronous Receiver/Transmitter) interface device that offers a perfect solution for adding a serial port to your microcontroller or processor. This advanced IC is designed to operate over a wide supply voltage range and is ideal for applications that require low-power serial communication.

Key Features:

  • Integrated UART: The MAX3100EEE-T comes with a full-duplex UART that can run up to 230kbps, providing fast and reliable serial communication.
  • SPI Interface: It features a synchronous serial interface, compatible with SPI™, QSPI™ (Queued SPI), and MICROWIRE™, allowing for easy integration with most microcontrollers.
  • Programmable Crystal Oscillator: An onboard crystal oscillator can be programmed from an external clock or crystal, providing flexibility and precision for timing requirements.
  • Low Power Consumption: Designed for power-sensitive applications, it includes a low-power shutdown mode that significantly reduces power consumption when not in use.
  • Enhanced Electrostatic Discharge (ESD) Protection: The device offers built-in ESD protection, ensuring robustness and reliability in harsh electrical environments.
  • Extended Temperature Range: The MAX3100EEE-T is specified for operation from -40°C to +85°C, making it suitable for industrial applications.
  • Small Package: Available in a compact 16-pin QSOP package, it is an excellent choice for space-constrained applications.

Applications:

The MAX3100EEE-T is versatile and can be used in a variety of applications, including:

  • Portable Instruments
  • Industrial Control Systems
  • Networking Equipment
  • Data Acquisition Systems
  • Medical Devices

In conclusion, the MAX3100EEE-T from Maxim Integrated is a robust, versatile, and energy-efficient solution for adding serial communication capabilities to your electronic designs. With its array of features and ease of integration, it stands out as a top choice for engineers and designers looking to implement UART interfaces in their projects.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess