EN
  • EN
  • DE

MAX3097EEPE+

Part No MAX3097EEPE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS485/422 RX 32MBPS 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/3
Receiver Hysteresis 40mV
Data Rate 32Mbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX3097
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 702931-MAX3097EEPE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3097EEPE+ CAD Model

Description

Maxim Integrated MAX3097EEPE+ Overview

The MAX3097EEPE+ is a high-performance, octal, serially controlled, 5V-powered EIA/TIA-232 and V.28/V.24 communications interface device from Maxim Integrated. This integrated circuit is designed to meet the needs of high-speed communication applications requiring multiple transceivers with minimal power consumption and space requirements.

Key Features

  • Interface Type: The device features an EIA/TIA-232 interface, making it suitable for serial communication in accordance with industry standards.
  • Number of Drivers/Receivers: It houses three drivers and five receivers, allowing for robust data transmission and reception.
  • Supply Voltage Range: The MAX3097EEPE+ operates at a 5V supply voltage, catering to common system power rails.
  • Data Rate: It supports data rates up to 460kbps, ensuring high-speed data transfer for demanding applications.
  • Electrostatic Discharge (ESD) Protection: The device offers enhanced ESD protection up to ±15kV, safeguarding the IC against static electricity and other transient voltage events.
  • Low Power Shutdown: A low power shutdown mode reduces power consumption when the device is not in active use, making it ideal for power-sensitive applications.

Applications

The MAX3097EEPE+ is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals
  • Data Communication Equipment
  • Networking Equipment
  • Peripheral Device Interfaces

Package and Quality

The device is available in a 20-pin DIP (Dual In-line Package) with the suffix EEPE+, making it easy to integrate into printed circuit boards with through-hole technology. Maxim Integrated ensures high-quality and reliability, which makes the MAX3097EEPE+ a trusted choice for engineers and designers looking for a robust serial communication solution.

Conclusion

In summary, the Maxim Integrated MAX3097EEPE+ is a highly capable octal transceiver, perfect for applications requiring multiple EIA/TIA-232 interfaces. Its combination of high-speed data transfer, ESD protection, and low power consumption packaged in a convenient DIP form factor makes it a valuable component for a wide array of electronic systems.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9587 $57.9174
5+ $23.7610 $118.8050
7+ $23.0184 $161.1288
9+ $22.2759 $200.4831
12+ $21.5334 $258.4008
16+ $19.3058 $308.8928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess