The MAX3085CPA+ is a robust, high-speed transceiver module from Maxim Integrated, designed to facilitate communication on RS-485 and RS-422 networks. This advanced integrated circuit is engineered for bidirectional data communication on multipoint bus transmission lines and is widely used in industrial, commercial, and telecommunications systems.
Key Features
- High-Speed Operation: The device supports data rates up to 10Mbps, making it suitable for high-speed data transmission applications.
- Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX3085CPA+ is reliable in extreme environmental conditions, ensuring consistent performance for industrial applications.
- Fail-Safe Feature: It offers a fail-safe feature that ensures a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
- Half-Duplex Communication: The transceiver supports half-duplex communication, allowing for bidirectional communication over a single pair of wires.
- Low Power Shutdown: It includes a low-power shutdown mode that reduces power consumption when the transceiver is not in use, making it energy-efficient for battery-powered applications.
- ESD Protection: The device features enhanced electrostatic discharge (ESD) protection up to ±15kV, safeguarding the transceiver against sudden voltage spikes.
Applications
The MAX3085CPA+ is ideal for a variety of applications where reliable data transmission is required, including:
- Industrial control systems
- Factory automation
- Building automation
- Networked security systems
- Instrumentation
Technical Specifications
Parameter
Value
Data Rate
10Mbps
Operating Temperature
-40°C to +85°C
Power Supply Voltage
5V
ESD Protection
±15kV
Package Type
8-Pin PDIP
With its robust feature set and reliable performance, the MAX3085CPA+ from Maxim Integrated is an excellent choice for designers looking to implement RS-485/RS-422 communication in their systems.