EN
  • EN
  • DE

MAX3082EESA+

Part No MAX3082EESA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 10MBPS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 115Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1067247-MAX3082EESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3082EESA+ CAD Model

Description

Maxim Integrated MAX3082EESA+ RS-485/RS-422 Transceiver

The MAX3082EESA+ from Maxim Integrated is a high-performance, low-power transceiver for RS-485 and RS-422 communication interfaces. Packaged in a compact 8-pin NSOIC housing, this device is designed to provide reliable data transmission over long distances and in electrically noisy environments.

Robust Communication

The MAX3082EESA+ is capable of data rates up to 115.2kbps and features a 1/4-unit load receiver input impedance, allowing up to 128 transceivers on the bus. Its fail-safe feature ensures a logic-high receiver output when the input is open circuit, shorted, or connected to a terminated transmission line with all drivers disabled, enhancing the reliability of communication systems.

Enhanced ESD Protection

One of the key features of the MAX3082EESA+ is its enhanced Electrostatic Discharge (ESD) protection. It can withstand ESD events up to ±15kV, safeguarding the transceiver against the common causes of malfunction in industrial environments. This level of protection is compliant with the Human Body Model (HBM) and ensures robust performance even in harsh conditions.

Low Power Consumption

With a low quiescent current draw, the MAX3082EESA+ is an ideal choice for power-sensitive applications. Its power-saving features make it suitable for battery-operated devices, remote sensors, and other applications where power efficiency is a priority.

Flexible Operation

The transceiver operates from a single 5V supply and is fully specified over the -40°C to +85°C temperature range, providing versatility for a wide range of applications. The MAX3082EESA+ also includes thermal shutdown and current-limiting features to protect against excessive power dissipation and bus contention situations that could otherwise damage the device.

Applications

Common applications for the MAX3082EESA+ transceiver include industrial control systems, networked security systems, building automation, and any other systems requiring robust data communication over RS-485 or RS-422 networks.

With its combination of high-speed communication, ESD protection, low power consumption, and thermal protection features, the MAX3082EESA+ from Maxim Integrated is an excellent choice for designers looking to improve the reliability and efficiency of their serial communication systems.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9353 $59.6765
11+ $9.7930 $107.7230
16+ $9.4870 $151.7920
22+ $9.1810 $201.9820
29+ $8.8749 $257.3721
38+ $7.9569 $302.3622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess