EN
  • EN
  • DE

MAX307EWI+

Part No MAX307EWI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Dual 8:1 28-Pin SOIC W / IC MULTIPLEXER DUAL 8X1 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 2
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Operating Supply Voltage 5 V ~ 30 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 200ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 8pF, 65pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -92dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 785795-MAX307EWI+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX307
Introduction Date August 01, 1994
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX307EWI+ CAD Model

Description

Introducing the MAX307EWI+: A Precision Analog Multiplexer from Maxim Integrated

The MAX307EWI+ is a high-performance, 16-channel, single-ended analog multiplexer from Maxim Integrated. Designed with precision in mind, this robust component is the ideal choice for applications requiring accurate signal routing and management. With its wide operating temperature range and fault-tolerant design, the MAX307EWI+ ensures reliable performance in even the most demanding environments.

Key Features:

  • High Channel Count: The MAX307EWI+ boasts 16 single-ended channels, providing ample flexibility for complex signal routing needs.
  • Low On-Resistance: Featuring a low on-resistance of 100 ohms (max), this multiplexer ensures minimal signal attenuation and distortion, preserving the integrity of your analog signals.
  • Low Crosstalk and Off-Leakage: Engineered to minimize interference between channels, the MAX307EWI+ offers low crosstalk and off-leakage current, making it suitable for precision applications.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, this device can withstand extreme conditions without compromising performance.
  • Single +5V or ±15V Supply Operation: The MAX307EWI+ can operate with a single +5V supply or with ±15V supplies, providing versatility in various system designs.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, thereby protecting sensitive circuit components.

Applications:

The MAX307EWI+ is suitable for a wide range of applications, including:

  • Data Acquisition Systems
  • Test Equipment
  • Audio Signal Routing
  • Industrial Control Systems
  • Medical Instrumentation

Quality and Reliability:

Maxim Integrated is known for its commitment to quality, and the MAX307EWI+ is no exception. Each unit is rigorously tested to ensure it meets the highest standards of reliability and performance. When you choose the MAX307EWI+, you are selecting a product that will consistently perform to your expectations.

Whether you're developing a sophisticated data acquisition system or a high-fidelity audio interface, the MAX307EWI+ offers the precision and reliability you need to ensure your project's success.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess