The MAX3071EESA+ is a highly integrated RS-485/RS-422 transceiver module from Maxim Integrated, designed to provide a robust communication interface for industrial, network, and commercial applications. This device is specifically engineered to operate in environments with high electrical noise and communication distances up to 1200 meters, making it an ideal choice for challenging industrial environments.
Key Features
- High-Speed Operation: Capable of data rates up to 250kbps, the MAX3071EESA+ ensures efficient communication over RS-485 and RS-422 networks.
- Extended Temperature Range: With an operational temperature range of -40°C to +125°C, this transceiver is suitable for harsh environments.
- Low Power Consumption: The device features a low-current shutdown mode, further reducing power usage when the transceiver is not active.
- Fail-Safe Feature: It includes a fail-safe feature that guarantees a logic-high receiver output when the input is open circuit, shorted, or connected to a terminated transmission line without any drivers.
- True Fail-Safe Receiver: The transceiver prevents false transitions on the receiver output, enhancing the reliability of the communication system.
- ESD Protection: Offers robust ESD protection up to ±15kV (Human Body Model), ensuring durability against electrostatic discharges.
Applications
- Industrial Control Systems
- Building Automation
- Network Equipment
- Telecommunications Systems
Package and Quality
The MAX3071EESA+ comes in a compact 8-pin NSOIC package, which saves space on the PCB and is well-suited for small form-factor applications. Maxim Integrated's commitment to quality means this transceiver is manufactured to high standards, ensuring reliable performance and longevity in the field.
Ordering and Compliance
For ordering information, availability, and full specifications, visit Maxim Integrated's official website or contact an authorized distributor. Ensure to check for compliance with local and international regulations and standards when incorporating this transceiver into your designs.