EN
  • EN
  • DE

MAX3062EEKA#T

Part No MAX3062EEKA#T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702872-MAX3062EEKA#T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3062EEKA#T CAD Model

Description

Maxim Integrated MAX3062EEKA#T RS-485/RS-422 Transceiver

The MAX3062EEKA#T is a high-performance, low-power transceiver for RS-485 and RS-422 communication from Maxim Integrated. This device is designed for balanced communication, which makes it suitable for multipoint applications in harsh industrial environments where noise immunity and high data integrity are essential.

Featuring a 3.3V operation with a -7V to +12V common-mode input voltage range, the MAX3062EEKA#T is capable of achieving data rates up to 16Mbps. This makes it an excellent choice for high-speed data communication in automation systems, HVAC controls, and networked security systems.

The transceiver incorporates robust driver output stages, providing differential output voltages of 2.1V (min) into a 54Ω load, ensuring reliable data transmission over long cable runs or in electrically noisy environments. The receiver inputs have a 1/4-unit load, which allows up to 128 transceivers on the bus, enhancing the capability of creating complex communication networks.

Additionally, the MAX3062EEKA#T features thermal shutdown and current-limiting functions to protect against output short circuits and situations where bus contention may cause excessive power dissipation. These safety features ensure the longevity and reliability of the transceiver in critical applications.

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. The MAX3062EEKA#T operates over the extended -40°C to +85°C temperature range, making it suitable for industrial environments with varying temperature conditions.

With true fail-safe receiver inputs, the MAX3062EEKA#T ensures a logic-high receiver output when inputs are shorted or open, or when they are connected to a terminated transmission line with all drivers disabled. This characteristic is crucial for maintaining data integrity during fault conditions.

Overall, the MAX3062EEKA#T from Maxim Integrated is a robust and reliable solution for designers looking to implement RS-485/RS-422 communication interfaces in their industrial or commercial projects.

Key Features:

  • 3.3V Low-Power Operation
  • High-Speed Data Rates up to 16Mbps
  • -7V to +12V Common-Mode Input Voltage Range
  • 1/4-Unit Load Receiver Input Allows up to 128 Transceivers on the Bus
  • Thermal Shutdown and Current-Limiting Protection
  • Extended -40°C to +85°C Operating Temperature Range
  • Compact SOT-23 Package
  • True Fail-Safe Receiver Inputs

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.2904

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0652 $56.5216
18+ $5.7971 $104.3478
27+ $5.6160 $151.6320
37+ $5.4348 $201.0876
48+ $5.2537 $252.1776
64+ $4.7102 $301.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess