EN
  • EN
  • DE

MAX3060EEKA#T

Part No MAX3060EEKA#T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702867-MAX3060EEKA#T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3060EEKA#T CAD Model

Description

The MAX3060EEKA#T is a robust RS-485/RS-422 transceiver module from Maxim Integrated, designed to facilitate reliable communication in industrial environments. This transceiver is engineered to withstand the demanding conditions of industrial networks, offering both half-duplex and full-duplex communication capabilities.

Key Features:

  • High-Speed Operation: The device supports data rates up to 20Mbps, making it suitable for high-speed data transmission requirements in modern industrial applications.
  • Extended Temperature Range: It operates efficiently across a wide temperature range from -40°C to +85°C, ensuring performance stability in extreme conditions.
  • Electrostatic Discharge (ESD) Protection: The transceiver is equipped with integrated ESD protection circuitry, safeguarding it against electrostatic discharges up to ±15kV Human Body Model (HBM).
  • Low Power Consumption: With its low-current shutdown mode, the MAX3060EEKA#T minimizes power usage when not in active operation, making it an energy-efficient choice for battery-powered systems.
  • Small Package Size: Housed in a compact 8-pin SOT23 package, the device is ideal for space-constrained applications without compromising on functionality.

Applications:

The MAX3060EEKA#T transceiver is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Cameras
  • Point of Sale (POS) Terminals
  • Data Communication Systems

Technical Specifications:

Parameter Value Data Rate Up to 20Mbps Operating Temperature -40°C to +85°C ESD Protection ±15kV HBM Supply Voltage 3.0V to 3.6V Package Type 8-pin SOT23

Overall, the Maxim Integrated MAX3060EEKA#T transceiver is a reliable, high-performance solution for your industrial data communication needs, ensuring both robustness and efficiency in a small form factor.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess