EN
  • EN
  • DE

MAX3045BCSE

Part No MAX3045BCSE
Manufacturer Maxim Integrated
Catalog Misc Products
Description ±10kV ESD-Protected, Quad 5V RS-485/RS-422 Transmitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829731-MAX3045BCSE
Ultra Librarian 3D Model Ultra Librarian MAX3045BCSE CAD Model

Description

Maxim Integrated MAX3045BCSE Overview

The MAX3045BCSE from Maxim Integrated is a robust, high-performance quad RS-485/RS-422 transmitter designed for digital communication applications. It is engineered to provide reliable data transmission in industrial environments where noise immunity and high data rates are crucial.

Key Features

  • Interface Type: The device supports RS-485/RS-422 communication protocols, making it versatile for various industrial networking applications.
  • Driver Type: The MAX3045BCSE is a quad driver, meaning it can control up to four lines, allowing for efficient data handling and system integration.
  • Operating Voltage: It operates from a single 5V power supply, which is typical for many digital systems, ensuring easy integration into existing designs.
  • Data Rate: This transmitter is capable of achieving up to 2.5Mbps data rates, providing the speed needed for high-throughput applications.
  • Temperature Range: The device operates over the extended -40°C to +85°C temperature range, ensuring reliability in harsh environmental conditions.
  • Package: Housed in a compact 16-pin SOIC package, the MAX3045BCSE is suitable for space-constrained applications.
  • ESD Protection: It offers enhanced electrostatic discharge (ESD) protection, safeguarding the device against the damaging effects of static electricity.

Applications

The MAX3045BCSE is ideal for a variety of applications that require robust and reliable data transmission. These include, but are not limited to:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Process control networks
  • Networking equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX3045BCSE is no exception. It is designed to meet the stringent requirements of industrial applications, ensuring long-term reliability and performance. Whether you are designing a new system or upgrading an existing one, the MAX3045BCSE provides a dependable solution for your RS-485/RS-422 communication needs.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1818 $51.8180
24+ $4.2518 $102.0432
37+ $4.1189 $152.3993
51+ $3.9860 $203.2860
65+ $3.8532 $250.4580
87+ $3.4546 $300.5502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess