EN
  • EN
  • DE

MAX3044CWE+T

Part No MAX3044CWE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702849-MAX3044CWE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3044CWE+T CAD Model

Description

The MAX3044CWE+T from Maxim Integrated is a robust and reliable quad RS-485/RS-422 transmitter, designed to communicate over long distances and in electrically noisy environments. This integrated circuit is perfect for industrial, networking, and telecommunications applications where multiple signal lines require differential transmission for better noise immunity.

Key Features

  • Multi-Channel Interface: The device features four independent RS-485/RS-422 transmitters, making it suitable for applications that require multiple communication channels.
  • High-Speed Operation: It supports data rates up to 10Mbps, allowing for high-speed data communication.
  • Wide Voltage Range: The MAX3044CWE+T operates from a single 5V supply, with a wide voltage range of 4.75V to 5.25V, providing flexibility in various power environments.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects it from damage due to excessive power dissipation.
  • Extended Temperature Range: It is designed to operate over the -40°C to +85°C extended temperature range, ensuring reliable performance in harsh conditions.
  • High ESD Protection: The transmitters offer enhanced electrostatic discharge (ESD) protection up to ±15kV (Human Body Model), reducing the risk of damage during handling and operation.

Applications

The MAX3044CWE+T is suitable for a variety of applications, including:

  • Industrial Control Systems
  • Factory Automation
  • Process Control Networks
  • Data Acquisition Systems
  • Building Automation
  • Telecommunication Equipment

Package and Availability

The device is available in a 16-pin wide SO package, with the part number suffix '+T' indicating tape and reel packaging for automated assembly processes. Maxim Integrated's commitment to quality and reliability makes the MAX3044CWE+T a trustworthy choice for engineers and designers looking to implement robust data communication in their systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.5093
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess