EN
  • EN
  • DE

MAX3043EWE+T

Part No MAX3043EWE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702847-MAX3043EWE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3043EWE+T CAD Model

Description

Maxim Integrated MAX3043EWE+T RS-485/RS-422 Transceivers

The MAX3043EWE+T from Maxim Integrated is a robust and high-performance quad RS-485/RS-422 transceiver integrated circuit designed to facilitate reliable communication in industrial, networking, and automation systems. This transceiver is capable of achieving high-speed data transmission over long cable runs, making it an ideal solution for challenging environments where noise immunity and signal integrity are critical.

Constructed with Maxim Integrated's expertise in communication technology, the MAX3043EWE+T operates from a single 5V supply and features four drivers and four receivers. It is compliant with the TIA/EIA-485-A and TIA/EIA-422-B standards, ensuring compatibility with a wide range of industry-standard communication protocols and devices.

This transceiver's drivers are designed with slew-rate-limited outputs, which reduce electromagnetic interference (EMI) and minimize reflections caused by improperly terminated cables, allowing for error-free data transmission at rates up to 250kbps. Additionally, the receivers can handle up to ±1/4-unit load, allowing up to 128 devices on the bus, and feature a fail-safe design that guarantees a known output state if the inputs are left open or shorted.

The MAX3043EWE+T is available in a wide temperature range, from -40°C to +85°C, making it suitable for various challenging operating environments. The device is offered in a 16-pin wide-body SOIC package, which is both space-efficient and easy to integrate into existing designs.

Key features of the MAX3043EWE+T include:

  • Quad differential transmitters and receivers for RS-485/RS-422 communication
  • Single 5V power supply operation
  • Slew-rate-limited drivers for reduced EMI and signal reflections
  • High receiver input impedance, allowing up to 128 devices on the bus
  • Receiver fail-safe feature for open, shorted, or idle bus conditions
  • Thermal shutdown and short-circuit protection
  • Extended temperature range for operation in diverse environments
  • Compliance with TIA/EIA standards for broad compatibility

Whether you're developing systems for factory automation, HVAC control, or data acquisition, the MAX3043EWE+T offers a reliable and efficient solution for your serial communication needs.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess