EN
  • EN
  • DE

MAX3041ESE+T

Part No MAX3041ESE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS485/422 TRANS QUAD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1067157-MAX3041ESE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3041ESE+T CAD Model

Description

Maxim Integrated MAX3041ESE+T RS-485/RS-422 Transceivers

The MAX3041ESE+T from Maxim Integrated is a high-performance, quad RS-485/RS-422 transceiver designed to facilitate robust communication in industrial, network, and automation systems. This device comes in a compact 16-pin narrow SO package and is optimized for balanced multipoint bus transmission at rates of up to 10Mbps.

Featuring four drivers and four receivers, the MAX3041ESE+T is capable of operating from a single 5V supply, making it an ideal choice for many communication systems that require high data rates and long cable lengths. The transceivers are designed to comply with the stringent requirements of the EIA/TIA-485 communication standard, ensuring reliable performance in demanding applications.

The device boasts a 1/4-unit load receiver input impedance, which allows up to 128 transceivers on the bus, thus enhancing the capability to address large networked systems. Each driver output and receiver input is protected against electrostatic discharge (ESD) up to ±15kV, ensuring enhanced robustness and longevity in harsh environments.

Key features of the MAX3041ESE+T include thermal shutdown protection, which prevents damage from overheating, and a fail-safe feature that ensures a logic-high receiver output when the input is open. Additionally, the transceivers have short-circuit protection and current-limiting features, which safeguard the device and the system against fault conditions.

The MAX3041ESE+T operates over the extended temperature range of -40°C to +85°C, making it suitable for industrial applications where temperature extremes are common. Its low power consumption and shutdown mode make it an energy-efficient choice for battery-powered and remote systems.

Applications for the MAX3041ESE+T are diverse and include industrial control systems, building automation, networked security systems, and data communication systems that require multiple nodes. With its robust design and high level of integration, this transceiver from Maxim Integrated is a reliable solution for complex and high-speed data transmission challenges.

For engineers and designers looking for a transceiver that can handle high-speed data with integrity and reliability, the MAX3041ESE+T presents an excellent option that balances performance with ruggedness.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess