EN
  • EN
  • DE

MAX3041CSE+T

Part No MAX3041CSE+T
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Hot-Swap Capable Inputs Eliminate Erroneous Data Transmission During Circuit Initialization
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Data Rate 2.5 Mbps
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 696 mW
Min Operating Temperature 0 °C
Mount Surface Mount
Nominal Supply Current 2 mA
Number of Pins 16
Number of Transmitters 4
Operating Supply Voltage 5.25 V
Output Voltage 12.5 V
Propagation Delay 700 ns
RoHS Compliant
Win Source Part Number 1075231-MAX3041CSE+T
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3041CSE+T CAD Model

Description

The MAX3041CSE+T from Maxim Integrated is a robust and reliable quad RS-485/RS-422 transmitter designed to meet the stringent demands of industrial communication systems. This integrated circuit provides four driver circuits in a single package, effectively facilitating the design of multi-point communication networks over long distances and in electrically noisy environments.

Key Features

  • Interface Type: RS-485/RS-422, which enables balanced data transmission for greater noise immunity.
  • Driver Configuration: Quad, allowing for the connection of multiple devices on the same bus.
  • Data Rate: Up to 2.5Mbps, ensuring fast data transfer for time-sensitive applications.
  • Supply Voltage Range: 4.75V to 5.25V, compatible with standard 5V systems.
  • Operating Temperature Range: -40°C to +85°C, suitable for industrial environments.
  • Package: 16-SOIC, providing a compact solution for space-constrained applications.
  • Fail-Safe Feature: Ensures a logic-high receiver output when inputs are open or shorted.
  • Thermal Shutdown Protection: Prevents damage to the device under excessive temperature conditions.

Applications

The MAX3041CSE+T is ideal for a variety of applications where reliable data transmission is critical. It is commonly used in:

  • Industrial control systems
  • Factory automation
  • Process control equipment
  • Data acquisition systems
  • Building automation
  • Networked security systems

Product Quality and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3041CSE+T is no exception. It is built to the highest standards to ensure consistent performance and longevity. Additionally, Maxim Integrated provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the integration of the MAX3041CSE+T into your projects.

Whether you're upgrading an existing system or developing a new one, the MAX3041CSE+T offers a versatile and reliable solution for your RS-485/RS-422 communication needs.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess