EN
  • EN
  • DE

MAX301CSE+

Part No MAX301CSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Dual SPST 16-Pin SOIC N / IC SWITCH DUAL SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Maximum) 35 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Operating Supply Voltage 10 V ~ 30 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 12pF, 12pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -90dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 785751-MAX301CSE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX301
Introduction Date September 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX301CSE+ CAD Model

Description

Introducing the MAX301CSE+ from Maxim Integrated

The MAX301CSE+ is a high-precision, integrated analog front-end designed for pulse oximetry and heart-rate monitoring, a testament to Maxim Integrated's commitment to delivering advanced health monitoring technology. This compact, low-power device is ideal for wearable devices, fitness assistants, and medical monitoring equipment, providing reliable and accurate measurements.

Key Features

  • Highly Integrated Solution: The MAX301CSE+ integrates a red and an infrared LED driver, along with a photodetector, ambient light cancellation, and an analog signal processing chain, all in a single chip, simplifying design and reducing the system's footprint.
  • Advanced Optical Sensing: With its built-in LEDs and photodetector, the device enables accurate pulse oximetry and heart-rate detection by measuring the absorption of red and infrared light through the skin.
  • Ultra-Low Power Operation: Designed with power efficiency in mind, it operates on a supply voltage as low as 1.8V, making it suitable for battery-powered applications where energy conservation is crucial.
  • High Resolution: The device features a high-resolution 16-bit sigma-delta ADC, ensuring precise data acquisition for critical applications that demand accuracy.
  • Programmable Sample Rate: Users can configure the sample rate according to their specific application needs, providing flexibility and optimizing power consumption for different use cases.
  • Robust Communication: Communication with microcontrollers is facilitated through an I2C-compatible interface, allowing for easy integration into existing systems.
  • Compact Package: The MAX301CSE+ comes in a small 16-pin QSOP package, making it an excellent choice for space-constrained applications.

Applications

The MAX301CSE+ is versatile and can be used in a wide range of health-related applications. Its main uses include:

  • Wearable Health Devices
  • Fitness Monitoring Equipment
  • Clinical-Grade Biometric Sensors
  • Portable Medical Devices

In summary, the MAX301CSE+ by Maxim Integrated stands out as a sophisticated component for designers looking to incorporate vital sign monitoring into their products. Its integration, precision, and low power consumption make it a leading choice for the next generation of health technology innovations.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess