EN
  • EN
  • DE

MAX296CAP

Part No MAX296CAP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702807-MAX296CAP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX296CAP CAD Model

Description

The MAX296CAP is a precision, 8th-order, lowpass, elliptic, switched-capacitor filter that provides a monolithic alternative to complex and bulky discrete data acquisition and signal processing systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this filter is designed to offer a high-performance solution for a wide range of applications.

Key Features

  • High Selectivity: With an 8th-order elliptic lowpass response, the MAX296CAP achieves a sharp transition band. This allows for excellent rejection of frequencies outside the passband, making it ideal for signal conditioning tasks.
  • User-Selectable Frequency: The filter's cutoff frequency can be set by an external clock or fixed to a default value, providing flexibility in various applications.
  • Low Noise and Distortion: The device's design minimizes noise and total harmonic distortion (THD), ensuring high-fidelity signal processing.
  • Single-Supply Operation: Operating from a single +5V supply, the MAX296CAP simplifies power supply requirements and is suitable for battery-operated devices.
  • Compact Package: Available in a 8-pin DIP or SO package, the MAX296CAP saves space on printed circuit boards and is well-suited for space-constrained applications.

Applications

The MAX296CAP is versatile and can be used in a range of applications, including:

  • Data acquisition systems
  • Anti-aliasing prior to analog-to-digital conversion
  • Signal reconstruction after digital-to-analog conversion
  • Audio and video signal processing
  • Communication systems
  • Medical instrumentation

Technical Specifications

With a dynamic range of 90dB and a low 0.01% THD, the MAX296CAP ensures accurate signal processing. The filter's clock-to-corner frequency ratio is fixed at 100:1, and its clock frequency range spans from 100kHz to 150kHz, allowing for a cutoff frequency range of 1kHz to 1.5kHz.

For developers and engineers looking for a reliable and efficient lowpass filter solution, the MAX296CAP from Maxim Integrated is an excellent choice, offering high performance in a compact, easy-to-use package.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess