EN
  • EN
  • DE

MAX2850EVKIT+

Part No MAX2850EVKIT+
Manufacturer Maxim Integrated
Catalog RF Evaluation and Development Kits, Boards
Description EVAL KIT MAX2850 (5GHZ, 4-CHANNE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Maxim Integrated
Package Box
Product Status Active
Type Transmitter
Frequency 4.9GHz ~ 5.9GHz
For Use With/Related Products MAX2850
Supplied Contents Board(s)
Base Product Number MAX2850
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8473.30.1180
Win Source Part Number 785734-MAX2850EVKIT+
Ultra Librarian 3D Model Ultra Librarian MAX2850EVKIT+ CAD Model

Description

Maxim Integrated MAX2850EVKIT+ Evaluation Kit

The MAX2850EVKIT+ from Maxim Integrated is a comprehensive evaluation kit designed for the MAX2850 5GHz RF transceiver. This evaluation kit provides designers with a user-friendly platform to test and optimize the performance of the MAX2850 transceiver in their applications. The MAX2850 is a versatile and high-performance component, ideal for wireless communication systems that require robust data transmission in the 5GHz ISM band.

Key Features of the MAX2850EVKIT+

  • Supports the 5GHz Industrial, Scientific, and Medical (ISM) radio bands.
  • Includes the MAX2850 RF transceiver, which offers a high level of integration to minimize external components and simplify design.
  • Features a fully assembled and tested PCB, allowing for immediate evaluation and experimentation.
  • Comes with easy-to-use software that provides a graphical user interface (GUI) for controlling and monitoring the transceiver's functions.
  • Allows for the evaluation of key transceiver parameters such as output power, frequency range, and modulation quality.

Benefits of Using the MAX2850EVKIT+

The MAX2850EVKIT+ is an indispensable tool for engineers and designers working on wireless communication systems. It significantly reduces development time by providing a plug-and-play solution for testing the MAX2850 transceiver. The kit's GUI software simplifies the process of adjusting settings and observing the effects in real-time, enabling rapid prototyping and debugging. With its high level of integration and ease of use, the MAX2850EVKIT+ helps accelerate the design cycle and move projects from the concept stage to production more efficiently.

Applications

The MAX2850 transceiver and the MAX2850EVKIT+ are suitable for a variety of applications, including:

  • Wireless access points and routers
  • Wireless HDMI and other AV streaming solutions
  • Wireless backhaul and point-to-point links
  • Unmanned aerial vehicles (UAVs) and other remote-controlled devices
  • Wireless sensor networks and IoT devices

In conclusion, the MAX2850EVKIT+ from Maxim Integrated is an essential asset for any team working on 5GHz wireless communication solutions. Its comprehensive feature set, combined with the high-performance capabilities of the MAX2850 transceiver, make it a valuable tool for achieving optimal system performance and a swift path to market.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess