EN
  • EN
  • DE

MAX2835ETM

Part No MAX2835ETM
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702781-MAX2835ETM
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2835ETM CAD Model

Description

Maxim Integrated MAX2835ETM: RF Transceiver for Wireless Applications

The MAX2835ETM from Maxim Integrated is a high-performance, single-chip RF transceiver specifically designed for 2.3GHz to 2.7GHz wireless broadband systems. This versatile component is an ideal solution for applications such as WiMAX, wireless local loop, and MMDS due to its wide frequency range and integrated features that simplify design and reduce component count.

Key Features

  • Frequency Range: The transceiver operates over a broad frequency range of 2.3GHz to 2.7GHz, making it suitable for a variety of wireless communication standards.
  • High Integration: The device integrates a complete RF front-end for transmit and receive modes, including a low-noise amplifier, power amplifier driver, mixers, and phase-locked loop (PLL) with voltage-controlled oscillator (VCO).
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2835ETM features low power consumption, which is crucial for battery-operated devices.
  • Adjustable Output Power: The output power is programmable, allowing for optimal power control and flexibility to meet various system requirements.
  • Flexible Interface: The device offers a SPI™/MICROWIRE™-compatible serial interface for easy control and configuration of the integrated features.

Performance and Design Advantages

The MAX2835ETM provides excellent receiver sensitivity and robustness in the presence of blocking signals, which is essential for maintaining a reliable connection in dense urban environments. Its integrated frequency synthesizer reduces the need for external components, thus simplifying the RF design and saving board space. Additionally, the transceiver's small 48-pin TQFN package (7mm x 7mm) is ideal for space-constrained applications.

Applications

With its high level of integration and performance, the MAX2835ETM is well-suited for a range of applications, including:

  • WiMAX (802.16d/e) Systems
  • Wireless Local Loop (WLL)
  • Multichannel Multipoint Distribution Service (MMDS)
  • Unlicensed National Information Infrastructure (U-NII) Bands

Overall, the Maxim Integrated MAX2835ETM RF transceiver is a powerful and flexible solution for designers looking to create efficient and high-performing wireless broadband systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9291 $64.6455
11+ $10.6087 $116.6957
17+ $10.2772 $174.7124
24+ $9.9457 $238.6968
31+ $9.6142 $298.0402
41+ $8.6198 $353.4118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess