EN
  • EN
  • DE

MAX2820ETM+T

Part No MAX2820ETM+T
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TxRx Only WiFi 802.11b 2.4GHz 48-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transceiver ICs
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type TxRx Only
RF Family/Standard WiFi
Protocol 802.11b
Modulation CCK
Frequency 2.4GHz
Data Rate (Max) 22Mbps
Power - Output 3dBm
Sensitivity -97dBm
Serial Interfaces SPI
Operating Supply Voltage 2.7 V ~ 3.6 V
Current - Receiving 80mA
Current - Transmitting 70mA
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad
Win Source Part Number 118090-MAX2820ETM+T
Ultra Librarian 3D Model Ultra Librarian MAX2820ETM+T CAD Model

Description

Maxim Integrated MAX2820ETM+T - Wireless Communication IC

The MAX2820ETM+T from Maxim Integrated is a highly integrated solution designed for wireless communication applications. This IC is part of Maxim's range of RF transceivers, which are known for their high performance, low power consumption, and compact form factor. The MAX2820ETM+T is specifically tailored for Wi-Fi (802.11b) applications, making it an ideal choice for a variety of devices that require reliable wireless connectivity, such as portable computers, smartphones, and network equipment.

This RF transceiver integrates a complete 2.4GHz direct-conversion radio design that simplifies the RF front-end configuration. The MAX2820ETM+T combines a low-noise amplifier (LNA), a power amplifier (PA), voltage-controlled oscillators (VCOs), fractional-N phase-locked loop (PLL), mixers, filters, and other necessary components into a single package. This level of integration not only saves space on the PCB but also reduces the bill of materials (BOM) and simplifies the design process for engineers.

The device operates over a wide supply voltage range, making it versatile for different system designs. It also features advanced power management capabilities, which help in extending battery life in portable applications. The MAX2820ETM+T supports various data rates as per the 802.11b standard, ensuring compatibility with existing Wi-Fi networks and devices.

With its high level of integration and efficiency, the MAX2820ETM+T provides manufacturers with a robust wireless communication solution that can be quickly and easily implemented into their products. Its small, leadless TQFN package is designed to meet the requirements of space-constrained applications, while providing excellent thermal performance.

Overall, the Maxim Integrated MAX2820ETM+T is a testament to the company's commitment to providing advanced, high-quality ICs for the rapidly evolving wireless communication market. Its combination of integration, performance, and ease of use makes it a top choice for designers looking to incorporate Wi-Fi functionality into their products.

You May Also Be Interested in

Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess