EN
  • EN
  • DE

MAX2741AETI+

Part No MAX2741AETI+
Manufacturer Maxim Integrated
Catalog RF Receivers
Description RF RECEIVER 1575.42MHZ 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Frequency 1575.42MHz
Applications GPS
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702756-MAX2741AETI+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2741AETI+ CAD Model

Description

Maxim Integrated MAX2741AETI+ GNSS Single-Chip Front-End

The MAX2741AETI+ from Maxim Integrated is a state-of-the-art, Global Navigation Satellite System (GNSS) single-chip front-end designed to provide high-performance signal processing capabilities for a variety of navigation and location-based applications. This compact and efficient IC is specifically engineered to receive and process signals from multiple satellite constellations including GPS, GLONASS, Galileo, and BeiDou, making it an ideal choice for a wide range of consumer, automotive, and industrial devices.

Encased in a compact 28-pin TQFN package, the MAX2741AETI+ integrates a complete RF-to-baseband receive path, reducing the number of external components required and simplifying the overall system design. Its high level of integration helps to minimize the footprint and power consumption, which is particularly beneficial for portable and battery-powered devices.

Key features of the MAX2741AETI+ include:

  • A low-noise amplifier (LNA) with an exceptional noise figure for improved sensitivity and signal acquisition.
  • An on-chip image-reject downconverter that eliminates the need for external IF filters.
  • Integrated voltage-controlled oscillators (VCOs) and fractional-N frequency synthesizers that provide a high degree of frequency accuracy and stability.
  • Programmable baseband filters that allow for flexibility in bandwidth selection to accommodate different satellite signal standards.
  • High dynamic range to ensure reliable performance in challenging environments with interference or weak signals.

Designed with the modern requirements of GNSS applications in mind, the MAX2741AETI+ boasts a wide operating temperature range, making it suitable for outdoor and automotive applications where temperature extremes are common. Its low power consumption ensures extended battery life for handheld and wearable devices.

Whether used in navigation systems, mobile phones, asset tracking devices, or autonomous vehicles, the MAX2741AETI+ provides designers with a robust and versatile GNSS front-end solution. Maxim Integrated's commitment to quality and reliability ensures that this component will deliver consistent performance, enhancing the overall user experience of the end product.

For developers and manufacturers looking to integrate reliable GNSS capabilities into their products with minimal design complexity, the MAX2741AETI+ offers an optimal blend of performance, integration, and efficiency.

You May Also Be Interested in

Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4530 $58.0770
22+ $5.2945 $116.4790
34+ $5.1294 $174.3996
47+ $4.9642 $233.3174
61+ $4.7990 $292.7390
81+ $4.3024 $348.4944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,230 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess