EN
  • EN
  • DE

MAX2674EWT+

Part No MAX2674EWT+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702739-MAX2674EWT+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2674EWT+ CAD Model

Description

Maxim Integrated MAX2674EWT+ Overview

The MAX2674EWT+ is a high-performance, low-noise amplifier (LNA) designed by Maxim Integrated to enhance the sensitivity and dynamic range of wireless and broadband receivers. This versatile component is ideal for a multitude of applications, including GPS receivers, remote keyless entry systems, and various radio frequency (RF) applications that require a low noise figure and high linearity.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of RF bands.
  • Low Noise Figure: Featuring an exceptionally low noise figure, the MAX2674EWT+ ensures minimal signal degradation and maximizes the signal-to-noise ratio (SNR), which is critical for high-performance wireless communication systems.
  • High Gain: The LNA provides a high gain level, which amplifies weak signals without significant noise addition, thereby improving the overall system sensitivity.
  • Adjustable Current: It offers the flexibility of an adjustable supply current, allowing designers to balance the trade-off between performance and power consumption according to specific application requirements.
  • Integrated Bypass Switch: An integrated bypass switch provides the option to bypass the LNA for power savings and system flexibility during various operational modes.

Applications

  • GPS and GNSS receivers
  • ISM Band Applications
  • Wireless Data Systems
  • Remote Keyless Entry (RKE)
  • Other RF Front-End Applications

Package and Quality

The MAX2674EWT+ comes in a compact, 6-pin Thin WLP (wafer-level package), which is highly suitable for space-constrained designs. The device is also fully specified over the -40°C to +85°C extended temperature range, ensuring reliable performance in a wide range of environmental conditions. Maxim Integrated's commitment to quality means that the MAX2674EWT+ is designed and manufactured to the highest standards, ensuring dependable and consistent operation in your critical applications.

Overall, the MAX2674EWT+ from Maxim Integrated stands out as a top choice for designers looking to enhance the performance of their RF systems with a reliable, high-quality LNA that delivers exceptional performance across a range of conditions and applications.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1785 $50.1420
30+ $3.4286 $102.8580
46+ $3.3214 $152.7844
63+ $3.2143 $202.5009
81+ $3.1071 $251.6751
108+ $2.7857 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess