EN
  • EN
  • DE

MAX265BCWI

Part No MAX265BCWI
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Pin and Resistor Programmed Universal Active Filters | IC FILTER 57KHZ SWITCHED 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) ±5V
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX265
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212778-MAX265BCWI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX265BCWI CAD Model

Description

The MAX265BCWI is a versatile and high-performance programmable universal active filter from Maxim Integrated, designed to cater to a wide range of filtering applications. This integrated circuit (IC) is capable of delivering precise filter characteristics with minimal external components, making it an ideal solution for space-constrained designs.

Key Features

  • Programmable Filter Types: The MAX265BCWI can be configured for various filter responses, including low-pass, high-pass, band-pass, and notch filters, providing flexibility to address multiple filtering requirements.
  • Wide Frequency Range: This IC offers a broad frequency range, allowing users to design filters for low-frequency applications as well as for high-frequency signals.
  • High Precision: The device ensures high precision and stability in filter characteristics, which is crucial for critical signal processing tasks.
  • Minimal External Components: It requires only capacitors and no inductors to implement a filter, significantly reducing the complexity and size of the circuit.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX265BCWI operates with low power consumption, making it suitable for battery-powered devices.

Applications

The MAX265BCWI is adept at serving a multitude of applications due to its flexible architecture and superior performance. It is commonly used in:

  • Data acquisition systems
  • Signal conditioning modules
  • Audio processing equipment
  • Communication systems
  • Medical instrumentation
  • Industrial control systems

Technical Specifications

The MAX265BCWI is available in a wide body (W) SOIC package with 28 pins (I). It operates over a temperature range from 0°C to +70°C, making it reliable in various environmental conditions. The device is powered by a single power supply, which simplifies the power management in complex systems.

With its programmable nature and high level of integration, the MAX265BCWI from Maxim Integrated stands out as a compact and efficient solution for designing advanced filtering solutions across a range of industries and applications.

You May Also Be Interested in

Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9200 $57.8400
5+ $23.7295 $118.6475
8+ $22.9880 $183.9040
11+ $22.2465 $244.7115
14+ $21.5049 $301.0686
18+ $19.2804 $347.0472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess