EN
  • EN
  • DE

MAX2655EXT

Part No MAX2655EXT
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP GPS 1.4GHZ-1.7GHZ SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 1.4GHz ~ 1.7GHz
P1dB -12.2dBm
Gain 14.1dB
Noise Figure 1.45dB
RF Type GPS, PCS, DCS, WLL
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 10.1mA
Test Frequency 1.96GHz
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Standard Package 139 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 7A994
HTSUS 8542.33.0001
Win Source Part Number 702730-MAX2655EXT
Ultra Librarian 3D Model Ultra Librarian MAX2655EXT CAD Model

Description

Introducing the MAX2655EXT Low-Noise Amplifier from Maxim Integrated

The MAX2655EXT from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to enhance the signal quality and extend the range of RF and IF signal chains. This compact and efficient LNA is an ideal solution for a wide array of applications, including GPS receivers, wireless communication systems, satellite radio, and other RF front-end modules.

Key Features

  • Frequency Range: The MAX2655EXT operates over a broad frequency range, making it versatile for various applications.
  • Low Noise Figure: With its low noise figure, the MAX2655EXT ensures minimal added noise to the signal chain, preserving signal integrity and improving system sensitivity.
  • High Gain: The device provides a high gain to boost weak signals, enhancing the overall performance of the communication system.
  • Power Efficiency: Maxim Integrated's commitment to power efficiency is evident in the MAX2655EXT, which consumes minimal power, thereby extending battery life in portable applications.
  • Adjustable Current: The LNA allows for adjustable bias current, enabling designers to optimize the trade-off between linearity and power consumption for their specific application needs.

Applications

The MAX2655EXT is suitable for a variety of applications, including:

  • GPS and GNSS receivers
  • Wireless LANs
  • ISM band applications
  • Remote keyless entry systems
  • Base station receivers

Design and Integration

The compact size of the MAX2655EXT makes it an excellent choice for space-constrained applications. Its small footprint allows for easy integration into existing designs without significant redesign. Additionally, the device is available in a robust, lead-free package that meets environmental standards and is suitable for high-volume production.

Quality and Reliability

Maxim Integrated ensures that the MAX2655EXT meets the highest quality and reliability standards. The device has undergone rigorous testing to guarantee performance under various conditions, making it a reliable choice for mission-critical applications where consistent operation is paramount.

With the MAX2655EXT, designers can achieve superior signal amplification while maintaining low noise levels and high system efficiency, making it an excellent choice for enhancing RF and IF signal chains.

You May Also Be Interested in

M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8134 $63.4690
80+ $1.4876 $119.0080
125+ $1.4414 $180.1750
170+ $1.3952 $237.1840
215+ $1.3490 $290.0350
290+ $1.2093 $350.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess