EN
  • EN
  • DE

MAX262BCNG+

Part No MAX262BCNG+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 140KHZ SWITCHED 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 140kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number MAX262
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 702711-MAX262BCNG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX262BCNG+ CAD Model

Description

The MAX262BCNG+ is a highly versatile, programmable universal active filter designed by Maxim Integrated. This advanced monolithic filter is integrated with CMOS technology and is capable of providing the user with a wide range of filter functions without the need for external components. Its programmability and precision make it an ideal choice for various applications in signal processing and conditioning.

Key Features

  • Programmable Filter Types: The device can be programmed to operate as a low-pass, high-pass, band-pass, band-stop, or all-pass filter, offering flexibility in various applications.
  • Frequency Range: It features a clock-tunable frequency range, allowing users to adjust the frequency settings according to their specific requirements.
  • High Accuracy: With a precise clock-to-filter frequency ratio, the MAX262BCNG+ ensures high accuracy in filtering applications.
  • Low Noise: The filter has a low noise performance which is crucial for maintaining signal integrity in sensitive electronic systems.
  • Supply Voltage: It operates on a single power supply ranging from 4.75V to 10.5V or dual supplies of ±2.37V to ±5.25V, providing flexibility in system power design.

Applications

The MAX262BCNG+ is suitable for a variety of applications that require precise and flexible filtering capabilities. These include:

  • Signal Processing
  • Waveform Synthesis
  • Audio Systems
  • Data Communications
  • Instrumentation
  • Medical Equipment

Package and Quality

This filter comes in a 24-pin DIP (Dual In-line Package) which is easy to integrate into various circuit boards. Maxim Integrated ensures that each MAX262BCNG+ meets high-quality standards, providing reliable and consistent performance for professional and industrial environments.

You May Also Be Interested in

Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6100 $77.2200
4+ $31.6800 $126.7200
6+ $30.6900 $184.1400
8+ $29.7001 $237.6008
11+ $28.7100 $315.8100
14+ $25.7400 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 352 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess