EN
  • EN
  • DE

MAX2551ETN+T

Part No MAX2551ETN+T
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Status Obsolete
Type TxRx Only
RF Family/Standard Cellular
Protocol GSM, HSPA+, WCDMA
Frequency 824MHz ~ 894MHz, 1.85GHz ~ 1.99GHz
Power - Output 0dBm
Serial Interfaces SPI
Supply Voltage (V) 3V ~ 3.6V
Receiving Current 75mA ~ 120mA
Transmitting Current 218mA ~ 315mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (7x7)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702685-MAX2551ETN+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2551ETN+T CAD Model

Description

The MAX2551ETN+T from Maxim Integrated is a state-of-the-art transceiver specifically designed for femtocell applications. This compact and highly integrated device is tailored to provide reliable and efficient communication for small cell base stations, enhancing coverage and capacity in home and small business environments.

Key Features

  • Frequency Range: The MAX2551ETN+T operates in the 1.8 GHz to 2.7 GHz range, making it suitable for various global communication standards, including GSM, WCDMA, LTE, and others.
  • Integration: This transceiver integrates a complete RF-to-bits solution, including a dual-transmitter, dual-receiver, and a local oscillator (LO) generator, all within a single chip, which reduces the external component count and simplifies design.
  • Performance: It boasts excellent receiver sensitivity and linearity, ensuring high-quality signal reception and transmission, which is critical for maintaining robust communication links within the femtocell coverage area.
  • Power Efficiency: The MAX2551ETN+T is designed with power efficiency in mind, featuring low power consumption that is vital for sustainable and cost-effective operation, especially in always-on scenarios.
  • Form Factor: Housed in a compact 56-pin TQFN package, the device is ideal for space-constrained applications, allowing for sleek and unobtrusive femtocell design.

Applications

The MAX2551ETN+T is versatile and can be deployed in a variety of applications, including:

  • Residential and enterprise femtocells
  • Small cell base stations
  • Remote radio heads
  • Repeaters and signal boosters

Conclusion

The Maxim Integrated MAX2551ETN+T transceiver is an ideal solution for developers looking to create high-performance, reliable, and efficient femtocell systems. With its comprehensive feature set and integration, it reduces time-to-market and allows for the deployment of advanced communication networks in compact form factors. Whether for expanding coverage in a residential setting or enhancing communication capabilities in small businesses, the MAX2551ETN+T provides the necessary tools for seamless connectivity.

You May Also Be Interested in

NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,040 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess