EN
  • EN
  • DE

MAX2538ETI

Part No MAX2538ETI
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description QUAD-MODE MIXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Series MAX2538
Package Bulk
Product Status Active
Function LNA/Mixer
Frequency 869MHz ~ 1.99GHz
RF Type Cellular, GPS, GSM, TDMA
Secondary Attributes 0.9dB LNA Noise Figure
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Standard Package 85 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829717-MAX2538ETI
Ultra Librarian 3D Model Ultra Librarian MAX2538ETI CAD Model

Description

The MAX2538ETI is a state-of-the-art RF transceiver component designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This highly integrated device is tailored for the demanding requirements of wireless communication systems, offering exceptional performance in a compact package.

Key Features

  • Frequency Range: The device operates across a broad frequency range, making it suitable for a variety of wireless applications.
  • Integration: The MAX2538ETI integrates multiple functions into a single chip, reducing the need for external components and simplifying design.
  • Performance: With its high linearity and low noise figure, the transceiver delivers superior signal quality, essential for high-speed data and voice communication.
  • Power Efficiency: The device is designed to be power-efficient, which is critical for battery-powered applications, helping to extend device operating times.

Applications

The versatility of the MAX2538ETI allows it to be used in a wide range of applications, including:

  • Mobile handsets
  • Wireless local loop systems
  • Wireless data cards
  • Personal communication systems (PCS)

Technical Specifications

Parameter Value
Package Type 28-Pin TQFN-EP
Supply Voltage 2.7V to 3.3V
Operating Temperature -40°C to +85°C
Interface Serial/2-Wire

Quality and Reliability

Maxim Integrated is committed to the highest standards of quality and reliability, and the MAX2538ETI is no exception. It has undergone rigorous testing to ensure it meets the stringent requirements for industrial and commercial use.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX2538ETI is an excellent choice for designers looking to create high-performance wireless communication solutions.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess