EN
  • EN
  • DE

MAX25220ATJ/V+

Part No MAX25220ATJ/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description AUTOMOTIVE 4-CHANNEL TFT-LCD POW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Automotive, Power Supplies PMIC 32-TQFN (5x5)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Package Tray
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-TQFN (5x5)
Family Name MAX25220
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881381-MAX25220ATJ/V+
Ultra Librarian 3D Model Ultra Librarian MAX25220ATJ/V+ CAD Model

Description

Maxim Integrated MAX25220ATJ/V+ Automotive Power Management IC

The Maxim Integrated MAX25220ATJ/V+ is a versatile and robust automotive power management integrated circuit designed to meet the stringent requirements of modern vehicle power systems. This high-performance IC is engineered to provide reliable power management solutions for automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and various sensors and electronic control units (ECUs).

With an operating temperature range of -40°C to +125°C, the MAX25220ATJ/V+ ensures consistent performance even in harsh automotive environments. Its compact 32-TQFN-EP package makes it suitable for space-constrained applications, allowing designers to integrate it into various automotive systems without compromising on space or functionality.

The device features multiple output channels, each of which can be independently controlled and monitored, providing designers with flexibility in managing various subsystems. The MAX25220ATJ/V+ includes built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and safety of the electronic systems it powers.

One of the key advantages of the MAX25220ATJ/V+ is its high efficiency, which helps in reducing power loss and improving the overall energy consumption of the vehicle. This efficiency, combined with its low quiescent current, makes it an ideal choice for battery-powered applications where power conservation is critical.

The IC also supports a wide input voltage range, accommodating the varying electrical conditions commonly encountered in automotive power systems. It is designed to comply with automotive industry standards, ensuring reliability and compatibility with other components in the vehicle's electrical system.

In summary, the Maxim Integrated MAX25220ATJ/V+ is a high-quality power management solution that offers durability, efficiency, and flexibility for automotive designers. Its advanced features and robust protection mechanisms make it an essential component for modern vehicles, contributing to the performance and reliability of automotive electronics.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0235 $51.3995
41+ $2.4809 $101.7169
63+ $2.4033 $151.4079
86+ $2.3258 $200.0188
112+ $2.2483 $251.8096
149+ $2.0157 $300.3393
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess