EN
  • EN
  • DE

MAX248CQH+D

Part No MAX248CQH+D
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 8/8 Transceiver Full RS232 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 8/8
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 44-LCC (J-Lead)
Manufacturer Device Package 44-PLCC (16.59x16.59)
Win Source Part Number 136967-MAX248CQH+D
Ultra Librarian 3D Model Ultra Librarian MAX248CQH+D CAD Model

Description

Product Overview: MAX248CQH+D

The MAX248CQH+D is a high-performance, quad-channel digital isolator manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This robust component is designed to provide reliable signal isolation in a variety of industrial, medical, and telecom applications where isolation is a critical requirement for safety and noise immunity.

Key Features

  • High Isolation Voltage: The device is capable of withstanding isolation voltages up to 2500V RMS for 60 seconds, ensuring safe operation in high-voltage environments.
  • Integrated Data Channels: It features four independent isolation channels for bi-directional data communication, which allows for versatile use in different system architectures.
  • High Data Rates: With support for data rates up to 25Mbps, the MAX248CQH+D is well-suited for high-speed data transfer applications.
  • Low Power Consumption: The device is designed for efficiency, with low power consumption that minimizes heat generation and power usage, making it ideal for power-sensitive designs.
  • Wide Operating Temperature Range: It operates over a broad temperature range from -40°C to +85°C, accommodating the demands of harsh industrial environments.

Applications

  • Industrial Control Systems
  • Medical Equipment
  • Data Communication Systems
  • Isolated Sensor Interfaces
  • Power Supply Management

Quality and Reliability

The MAX248CQH+D is built to meet the highest quality standards, ensuring long-term reliability in critical systems. Maxim Integrated's commitment to quality means that this isolator is a dependable choice for designers who require a trusted solution for electrical isolation.

Package and Availability

The device comes in a compact, surface-mount QFP (Quad Flat Package) that is suitable for space-constrained applications. It is available for purchase through various distributors, and detailed datasheets and technical support are provided by Maxim Integrated to facilitate design integration and application development.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4199 $73.6796
8+ $15.1143 $120.9144
12+ $14.6419 $175.7028
17+ $14.1695 $240.8815
22+ $13.6971 $301.3362
29+ $12.2800 $356.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess