EN
  • EN
  • DE

M1MA141KT1

Part No M1MA141KT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 40V 100MA SC70-3 / SC-70/SOT-323 PACKAGE SINGLE SILICON SWITCHING DIODE 40/80 V-100 mA SURFACE MOUNT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) 100mA (DC)
Voltage - Forward (Vf) (Maximum) at If 1.2V at 100mA
Reverse Recovery Time (trr) 3ns
Current - Reverse Leakage at Vr 100nA at 35V
Capacitance at Vr, F 2pF at 0V, 1MHz
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Operating Temperature - Junction 150°C (Maximum)
Part Number Series M1MA141
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803561-M1MA141KT1
Ultra Librarian 3D Model Ultra Librarian M1MA141KT1 CAD Model

Description

The M1MA141KT1 is a high-performance switching diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This small signal diode is engineered for high-speed switching applications, making it an ideal choice for a broad range of electronic circuits.

Key Features

  • Fast Switching Speed: The M1MA141KT1 offers rapid switching capabilities, which is essential for high-frequency operation in modern electronic devices.
  • Low Forward Voltage Drop: This diode features a low forward voltage drop, which results in reduced power loss and improved efficiency, making it suitable for power-sensitive applications.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the M1MA141KT1 diode provides stable and reliable performance over its lifespan.
  • Surface Mount Package: It comes in a compact SOT-23 package, which is suitable for automated assembly processes and helps to save space on printed circuit boards (PCBs).
  • Lead-Free and RoHS Compliant: The diode is lead-free and meets the requirements of the RoHS directive, making it an environmentally friendly choice for electronic manufacturers.

Applications

The versatility of the M1MA141KT1 switching diode allows it to be used in a multitude of applications, including but not limited to:

  • High-speed switching circuits
  • Logic systems
  • DC-DC converters
  • Rectification applications
  • Portable and battery-powered devices

Technical Specifications

The M1MA141KT1 has a continuous reverse voltage of 80V and a forward current of 100mA, with a peak forward surge current of 2A. Its fast switching speed and low leakage current make it highly suitable for high-efficiency applications.

Conclusion

ON Semiconductor's M1MA141KT1 is a robust and efficient switching diode that meets the demands of modern electronic designs. Its fast switching speed, low power loss, and compact form factor make it an excellent choice for designers looking to optimize their circuit performance while maintaining energy efficiency.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1,790+ $0.0323 $57.8170
4,350+ $0.0266 $115.7100
6,730+ $0.0258 $173.6340
9,260+ $0.0249 $230.5740
11,965+ $0.0242 $289.5530
16,045+ $0.0216 $346.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 1790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess