EN
  • EN
  • DE

MAX2442EAI+

Part No MAX2442EAI+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description RF Receiver FSK/PSK 3.3V 28-Pin SSOP / IC RX IMAGE REJECT 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Receiver
Operating Supply Voltage 2.7 V ~ 4.8 V
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 785708-MAX2442EAI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2442
Introduction Date April 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX2442EAI+ CAD Model

Description

Maxim Integrated MAX2442EAI+ Product Overview

The MAX2442EAI+ is a high-performance, low-power intermediate frequency (IF) integrated circuit from Maxim Integrated, designed for use in a wide range of wireless communication applications. This versatile IC is particularly well-suited for systems such as wireless local loop, ISM band transceivers, and point-to-point communication links, where reliable and efficient signal processing is crucial.

Key Features

  • Frequency Range: The MAX2442EAI+ operates in a broad frequency range, making it adaptable to various communication standards and applications.
  • Low Noise Figure: With its low noise figure, the device ensures high-quality signal amplification, which is vital for maintaining signal integrity in communication systems.
  • High Linearity: The IC provides high linearity, which is essential for minimizing distortion in complex modulation schemes and ensuring clear signal transmission.
  • Adjustable Gain: It offers adjustable gain control, allowing for flexible adaptation to different signal levels and optimizing system performance.
  • Power Efficiency: The MAX2442EAI+ is designed for low power consumption, contributing to the extended battery life of portable devices and reducing overall energy usage in fixed equipment.
  • Package: It comes in a 28-pin SSOP package, which is compact and suitable for space-constrained applications.

Applications

The MAX2442EAI+ is ideal for a variety of applications, including:

  • Wireless Local Loop (WLL)
  • Industrial, Scientific, and Medical (ISM) Band Transceivers
  • Point-to-Point Communication Links
  • Other IF Processing Applications

Technical Specifications

The MAX2442EAI+ boasts a comprehensive set of technical specifications that ensure its suitability for demanding IF processing tasks. These specifications include a wide operating temperature range, robust ESD protection, and compatibility with various modulation types.

Maxim Integrated's commitment to quality and performance is evident in the MAX2442EAI+, making it a reliable choice for designers and engineers looking to incorporate a high-quality IF solution into their wireless communication systems.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess