Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Tube
Product Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 1 V
Data Rate 200kbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number MAX243
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 630047-MAX243MJE
Ultra Librarian 3D Model Ultra Librarian MAX243MJE CAD Model

Description

The MAX243MJE is a high-performance, precision integrated circuit from Maxim Integrated, renowned for its exceptional reliability and efficiency. This component is designed to cater to a broad range of applications, making it an ideal choice for designers seeking a versatile and robust solution for their electronic projects.

Key Features

  • High-Speed Operation: The MAX243MJE operates at impressive speeds, ensuring rapid data processing and communication in time-sensitive applications.
  • Low Power Consumption: Maxim Integrated's focus on energy efficiency is evident in this product, which boasts low power requirements without compromising performance, making it suitable for battery-powered devices.
  • Durable Construction: The robust design of the MAX243MJE ensures it can withstand harsh conditions and maintain functionality, extending the lifespan of the products it's used in.
  • Versatile Applications: Whether for telecommunications, computing, or industrial purposes, the adaptability of the MAX243MJE makes it a go-to component for a multitude of electronic systems.

Technical Specifications

The MAX243MJE features a range of technical specifications that highlight its advanced capabilities:

  • Operating Temperature Range: -55°C to +125°C
  • Supply Voltage Range: Specified for a range of voltages to accommodate various system requirements.
  • Package Type: The device is housed in a JEDEC-standard package that ensures compatibility with a wide array of PCB designs.

Applications

The MAX243MJE is suitable for a variety of applications, including but not limited to:

  • Data Communication Systems
  • Portable and Battery-Powered Devices
  • Industrial Control Systems
  • Medical Equipment
  • Networking Equipment

Maxim Integrated's commitment to quality and innovation is reflected in the MAX243MJE, ensuring that it meets the high standards expected by industry professionals. With its combination of speed, efficiency, and versatility, the MAX243MJE stands out as a top choice for engineers and designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
National Semiconductor (TI)
3.3V 8 MHz to 135 MHz Dual FPD-Link Transmitter
Lowest to $7.8341
ECAD model for DS90C3201VS
Broadcom Limited
10/100/1000BASE-T GIGABIT ETHE
Lowest to $18.8413
ECAD model for BCM5461SA2KQM
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention