Product Overview: MAX242EWN-T from Maxim Integrated
The MAX242EWN-T is a high-performance, low-power, dual driver/receiver that integrates charge-pump voltage converters. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this device is designed to operate for RS-232 and V.28 communication interfaces while requiring minimal external components. It is an ideal solution for applications where space and power efficiency are critical.
Key Features
- Integrated Charge Pump Circuitry: Eliminates the need for a bipolar ±12V power supply, as it generates ±10V from a single 5V source.
- Low Power Consumption: Features a low-power shutdown mode, which reduces power consumption and extends battery life in portable applications.
- High Data Rate: Supports data rates up to 120kbps, enabling high-speed data communication.
- ESD Protection: Includes built-in electrostatic discharge (ESD) protection for the transceiver inputs/outputs, enhancing the robustness of the device.
- Small Package: Available in a narrow SO package, the MAX242EWN-T saves board space and is suitable for compact designs.
Applications
The MAX242EWN-T is versatile and can be used in various applications, including:
- Battery-Powered Equipment
- Handheld and Portable Devices
- Notebook and Laptop Computers
- Peripherals
- Point-of-Sale Systems
Reliability and Quality
Maxim Integrated is known for its commitment to quality and reliability, and the MAX242EWN-T is no exception. It is designed to meet stringent industrial standards, ensuring reliable performance across a wide range of operating conditions.
Ordering Information
The MAX242EWN-T is available for order with the option of tape and reel packaging, facilitating ease of use in automated manufacturing environments. For detailed specifications, application notes, and additional resources, please refer to the official Maxim Integrated website or contact their customer service for support.