EN
  • EN
  • DE

MAX24101ELU

Part No MAX24101ELU
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702646-MAX24101ELU
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX24101ELU CAD Model

Description

The MAX24101ELU from Maxim Integrated is a high-performance, compact, and versatile integrated circuit designed to meet the rigorous demands of modern electronic systems. This component is an ideal solution for designers looking to enhance their applications with reliable and efficient operation in various conditions.

Key Features

  • High Precision: The MAX24101ELU provides precise control and management of electrical signals, ensuring accurate performance in critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps in reducing the overall power usage of the system, making it suitable for battery-powered devices.
  • Compact Form Factor: The small size of the MAX24101ELU makes it an excellent choice for space-constrained applications, without compromising on functionality.
  • Robust Design: Built to withstand harsh conditions, this integrated circuit maintains its performance over a wide range of temperatures and operating conditions.
  • Integrated Protection Features: With built-in safeguards against over-voltage, under-voltage, and thermal overload, the MAX24101ELU ensures long-term reliability and safety.

Applications

The versatile nature of the MAX24101ELU enables its use across a broad spectrum of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication Infrastructure
  • Medical Devices
  • Power Management Solutions

Technical Specifications

The MAX24101ELU boasts a range of technical specifications that cater to stringent requirements:

  • Package Type: Ultra-small leadless package (ULP)
  • Operating Temperature Range: Specified over a broad range to ensure performance in extreme conditions
  • Quality and Reliability: Manufactured to the highest standards of quality, ensuring consistent and dependable operation

Maxim Integrated's commitment to innovation and quality makes the MAX24101ELU a smart choice for designers and engineers looking to push the boundaries of what's possible in their electronic designs. By integrating this IC into your product, you can expect enhanced performance, reliability, and efficiency.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8689 $65.7378
5+ $26.9694 $134.8470
7+ $26.1266 $182.8862
10+ $25.2838 $252.8380
12+ $24.4411 $293.2932
16+ $21.9127 $350.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess