EN
  • EN
  • DE

MAX24101ELU+

Part No MAX24101ELU+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/8 60FCLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Type Receiver
Number of Drivers/Receivers 0/8
Receiver Hysteresis 200mV
Supply Voltage (V) 2.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 60-TFLGA Exposed Pad, FC
Supplier Device Package 60-FCLGA (4x13)
Part Number Series MAX24101
Manufacturer Pack Quantity 245
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812268-MAX24101ELU+
Ultra Librarian 3D Model Ultra Librarian MAX24101ELU+ CAD Model

Description

The MAX24101ELU+ is a high-performance, low-power serial interface IC designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This device is part of Maxim's extensive range of interface components, which are engineered to facilitate reliable communication in complex electronic systems.

Key Features

  • High-Speed Data Transfer: The MAX24101ELU+ supports fast serial communication, making it suitable for applications that require efficient data exchange.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this IC ensures minimal power usage, thereby extending the battery life of portable devices.
  • Robust Communication: With built-in error detection and correction mechanisms, the MAX24101ELU+ ensures data integrity even in noisy environments.
  • Compact Footprint: The small form factor of the device makes it ideal for space-constrained applications.
  • Wide Operating Temperature Range: The device is operational over an extended temperature range, making it suitable for industrial applications.

Applications

The versatility of the MAX24101ELU+ allows it to be used in a variety of applications, including but not limited to:

  • Telecommunications
  • Data Acquisition Systems
  • Industrial Control
  • Networking Equipment
  • Portable Devices

Technical Specifications

Parameter Value
Data Rate High-Speed
Power Supply Voltage Low Voltage
Operating Temperature -40°C to +85°C
Package Type Micro Leadframe Package (MLP)

In conclusion, the MAX24101ELU+ from Maxim Integrated offers a blend of speed, efficiency, and reliability, making it an excellent choice for designers looking to optimize their serial communication interfaces. Its robust feature set ensures that it can meet the demands of a wide range of applications, solidifying its position as a valuable component in any electronic system.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8886 $61.7772
4+ $25.3445 $101.3780
7+ $24.5525 $171.8675
9+ $23.7605 $213.8445
11+ $22.9684 $252.6524
15+ $20.5924 $308.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess