EN
  • EN
  • DE

MAX24040ETI+T

Part No MAX24040ETI+T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829712-MAX24040ETI+T
Ultra Librarian 3D Model Ultra Librarian MAX24040ETI+T CAD Model

Description

Maxim Integrated's MAX24040ETI+T: A High-Efficiency, Compact DC-DC Converter

The MAX24040ETI+T is a state-of-the-art DC-DC converter module from Maxim Integrated, designed to deliver high efficiency and reliability in a compact package. This advanced power solution is ideal for a wide range of applications, from portable devices to industrial controls, and is especially suited for space-constrained environments where efficient power conversion is critical.

Key Features

  • High Efficiency: The MAX24040ETI+T boasts an excellent efficiency rating, ensuring minimal power loss during the conversion process and extending the battery life of portable applications.
  • Wide Input Voltage Range: With an input voltage range that accommodates various power sources, this converter is versatile and can adapt to different operating conditions.
  • Adjustable Output Voltage: Users can tailor the output voltage to meet the specific needs of their application, providing flexibility and precision in power management.
  • Compact Design: The small footprint of this device makes it an ideal choice for designs where board space is at a premium.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, enhancing its reliability and longevity.
  • Low Quiescent Current: The device's low quiescent current contributes to its overall efficiency, making it suitable for battery-powered applications where energy conservation is paramount.

Applications

The MAX24040ETI+T can be utilized in a variety of applications, including but not limited to:

  • Portable Electronics
  • Wireless Networking Devices
  • Industrial Control Systems
  • Power Supply Modules
  • Energy Harvesting Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX24040ETI+T is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. Additionally, the device is RoHS compliant, reflecting Maxim Integrated's dedication to environmental responsibility.

In summary, the MAX24040ETI+T from Maxim Integrated is a high-efficiency, versatile DC-DC converter that is perfect for designers looking to optimize power consumption and space in their next project.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2418 $66.7254
7+ $18.2502 $127.7514
10+ $17.6796 $176.7960
14+ $17.1090 $239.5260
18+ $16.5384 $297.6912
24+ $14.8279 $355.8696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess