EN
  • EN
  • DE

MAX24001TL+

Part No MAX24001TL+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description 2.5G BURST MODE LASER XCVR TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Laser Diode Driver
Data Rate 2.5Gbps
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 136mA
Current - Modulation 80mA
Current - Bias 90mA
Temperature Range - Operating -40°C to 95°C
Case / Package 40-TQFN-EP (5x5)
Mounting Surface Mount
Win Source Part Number 002998-MAX24001TL+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX24001TL+ CAD Model

Description

The MAX24001TL+ is a high-performance, compact, and versatile optical transceiver module designed by Maxim Integrated. This advanced component is an integral part of modern telecommunication systems, data centers, and high-speed networking applications. With its cutting-edge technology, the MAX24001TL+ facilitates rapid data transfer over optical fiber, making it an essential solution for systems requiring high bandwidth and reliable communications.

Key Features

  • High-Speed Performance: The MAX24001TL+ supports high data rate transmissions, making it suitable for applications that demand fast and efficient data processing and communication.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power draw, reducing the overall energy consumption of the system and ensuring thermal management.
  • Compact Form Factor: Its small package size allows for easy integration into various systems without the need for significant space, making it ideal for dense and miniaturized designs.
  • Robust Design: Maxim Integrated ensures that the MAX24001TL+ is built to withstand the rigorous conditions often found in industrial and networking environments, providing a reliable solution for critical applications.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, ensuring performance stability in diverse environmental conditions.
  • Compatibility: The transceiver module is designed to be compatible with multiple standards and protocols, offering flexibility for integration with a variety of systems and platforms.

Applications

  • Data Centers
  • High-Speed Networking Equipment
  • Telecommunications Infrastructure
  • Enterprise Networking Systems
  • Storage Area Networks

The MAX24001TL+ is a testament to Maxim Integrated's commitment to providing high-quality, high-performance components for the ever-evolving demands of the technology sector. Whether you're upgrading existing infrastructure or designing a new system from the ground up, the MAX24001TL+ offers the reliability and performance needed to maintain a competitive edge in today's fast-paced digital world.

You May Also Be Interested in

Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP
Lowest to $6.7244
Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $5.8209
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
Maxim Integrated
IC LASER DRVR 3.2GB 3.63V 16TQFN / Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Lowest to $2.6195
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.2489
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Semtech Corporation
IC LASER DRVR 10.3GB 3.3V 32QFN / Laser Driver IC 10.3Gbps Channel 3.3V 32-QFN
Lowest to $48.9628
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF / Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5759 $67.8795
11+ $11.1388 $122.5268
17+ $10.7912 $183.4504
23+ $10.4435 $240.2005
29+ $10.0947 $292.7463
39+ $9.0506 $352.9734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess