EN
  • EN
  • DE

09140240313SP

Part No 09140240313SP
Manufacturer HARTING
Catalog Heavy Duty Connector Frames
Description FRAME HINGED SZ24B FOR 6MOD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Modules 6
Gender Female
Size 24B
Frame Type Retaining Frame, Hinged
Material Zinc Die Cast
Temperature Range - Operating -40°C ~ 125°C
Includes 5 pcs - 1 Frame, 4 Screws
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633480-09140240313SP
Ultra Librarian 3D Model Ultra Librarian 09140240313SP CAD Model

Description

N

You May Also Be Interested in

HARTING
FRAME FIXED FMALE SZ24HPR
Need more? Email Us
TE Connectivity
FRAME FIXED SZ8 FOR 6MOD
Need more? Email Us
TE Connectivity
H10BP-T3-M DOCKING FRAME_FLOATIN
Need more? Email Us
HARTING
FRAME FIXED SZ6B FOR 1MOD
Need more? Email Us
Amphenol
FRAME FEMALE SZE24 FOR 6MOD
Need more? Email Us
TE Connectivity
Heavy Duty Power Connectors H16BN-T4-M
Need more? Email Us
HARTING
FRAME FIXED SZ24B FOR 2MOD
Need more? Email Us
HARTING
FRAME ASSEMBLY SZ48B FOR 4MOD
Need more? Email Us
HARTING
FRAME HINGED SZ24B FOR 6MOD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess