EN
  • EN
  • DE

MAX2392ETI+

Part No MAX2392ETI+
Manufacturer Maxim Integrated
Catalog RF Receivers
Description RF RCVR 1.93GHZ-1.99GHZ 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Frequency 1.93GHz ~ 1.99GHz
Data Rate (Maximum) 3.84Mcps
Applications Cellular, WCDMA
Current - Receiving 40mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 80°C
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813549-MAX2392ETI+
Ultra Librarian 3D Model Ultra Librarian MAX2392ETI+ CAD Model

Description

The MAX2392ETI+ is a high-performance, low-power RF receiver integrated circuit designed and manufactured by Maxim Integrated. This advanced receiver is specifically engineered for the demanding requirements of wireless communication applications. The MAX2392ETI+ operates in the 400MHz to 2500MHz frequency range, making it suitable for a wide array of RF systems including industrial, medical, and consumer electronics.

Key Features

  • Frequency Range: The device is versatile with a broad frequency range of 400MHz to 2500MHz, catering to multiple RF bands.
  • Integration: It includes a low-noise amplifier (LNA), a down-conversion mixer, a local oscillator (LO) buffer, and an IF amplifier, all integrated into a single chip.
  • Low Power Consumption: Designed for battery-powered applications, it ensures minimal power usage, thereby extending device operational life.
  • High Sensitivity: The receiver is capable of detecting weak signals, which is critical for reliable communication in various conditions.
  • Small Form Factor: Housed in a compact 28-pin thin QFN package, the MAX2392ETI+ saves board space and is ideal for space-constrained applications.

Applications

The MAX2392ETI+ is suitable for a multitude of applications, including but not limited to:

  • Wireless Local Loop (WLL) systems
  • Wireless Personal Digital Assistants (PDAs)
  • ISM Band Transceivers
  • Wireless LANs
  • Point-to-Multipoint Radios

Technical Specifications

Parameter Value
Manufacturer Maxim Integrated
Part Number MAX2392ETI+
Package / Case 28-TQFN-EP
Operating Temperature -40°C to +85°C
Supply Voltage 2.7V to 3.3V

Overall, the MAX2392ETI+ from Maxim Integrated is a robust and reliable choice for designers looking to incorporate a high-quality RF receiver into their wireless communication systems.

You May Also Be Interested in

Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3359 $65.3513
16+ $7.6600 $122.5600
24+ $7.4209 $178.1016
33+ $7.1818 $236.9994
42+ $6.9427 $291.5934
56+ $6.2243 $348.5608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess