EN
  • EN
  • DE

MAX233AEPP+G36

Part No MAX233AEPP+G36
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 2/2 Transceiver Full RS232 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Device Package 20-PDIP
Win Source Part Number 127680-MAX233AEPP+G36
Ultra Librarian 3D Model Ultra Librarian MAX233AEPP+G36 CAD Model

Description

The MAX233AEPP+G36 is a high-performance, dual-driver/receiver that provides a reliable interface between a digital logic circuit and a serial communication bus. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this device is designed to simplify the design of RS-232 communication systems.

Key Features

  • Integrated Charge Pump Circuitry: The MAX233AEPP+G36 includes onboard charge pump circuitry, eliminating the need for external capacitors. This feature allows for a simplified design and a more compact PCB layout.
  • High Data Rate: Capable of supporting data rates up to 120kbps, this device is suitable for high-speed data communication applications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low supply current, making it ideal for battery-powered and portable devices.
  • ESD Protection: The device provides ±15kV ESD protection on transmitter outputs and receiver inputs, ensuring robust performance in harsh environments.
  • Dual Drivers and Receivers: It features two drivers and two receivers, accommodating full-duplex communication for versatile serial data exchange.

Applications

The MAX233AEPP+G36 is well-suited for a variety of applications that require reliable RS-232 communication, such as:

  • Point-of-sale (POS) systems
  • Networking equipment
  • Industrial control systems
  • Data acquisition systems
  • Medical equipment

Package and Reliability

The device is offered in a 20-pin plastic DIP (PDIP) package, designated by the suffix 'EPP' in the product name, ensuring easy integration into a wide range of electronic assemblies. The additional suffix '+G36' indicates the product's compliance with the latest environmental and regulatory standards, including RoHS and lead-free manufacturing processes.

Conclusion

The MAX233AEPP+G36 from Maxim Integrated stands out as an efficient and robust solution for RS-232 data communication. With its integrated charge pump, high data rate support, low power consumption, and ESD protection, this device offers designers a reliable and straightforward option for implementing serial communication in their products.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess