EN
  • EN
  • DE

MAX232ACWE+

Part No MAX232ACWE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS-232 DRVR/RCVR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 200kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 021334-MAX232ACWE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX232ACWE+ CAD Model

Description

Product Overview: MAX232ACWE+ from Maxim Integrated

The MAX232ACWE+ is a highly reliable, dual driver/receiver device that includes a capacitive voltage generator to supply TIA/EIA-232-F voltage levels from a single 5V supply. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this integrated circuit is designed to facilitate serial communication in a variety of applications, particularly where low power consumption and space-saving are critical.

Key Features

  • Interface Type: TIA/EIA-232-F
  • Supply Voltage Range: 4.5V to 5.5V
  • Number of Drivers/Receivers: 2/2
  • Data Rate: Up to 120kbps
  • Low-Power Shutdown: Yes
  • ESD Protection: ±15kV Human Body Model
  • Operating Temperature Range: 0°C to +70°C
  • Mounting Type: Surface Mount
  • Package/Case: SOIC-16

Applications

The MAX232ACWE+ is versatile and can be used in multiple applications that require reliable data transmission. It is suitable for battery-powered devices, laptops, notebooks, palmtops, and peripherals, as well as in industrial and telecom equipment.

Performance and Durability

This device is designed to withstand harsh conditions and is equipped with electrostatic discharge (ESD) protection for enhanced durability. The MAX232ACWE+ is capable of withstanding ESD events up to ±15kV, ensuring long-term reliability and stability in your applications.

Energy Efficiency

With its low-power shutdown mode, the MAX232ACWE+ reduces power consumption when not in use, making it an energy-efficient choice for portable and power-sensitive devices.

Design Flexibility

The small footprint of the SOIC-16 package allows for a compact design, making it ideal for space-constrained applications. Its simple interface and minimal external components requirement enable easy integration into existing and new designs.

In conclusion, the MAX232ACWE+ from Maxim Integrated is a robust, efficient, and versatile solution for TIA/EIA-232-F communication, offering designers a blend of performance, durability, and design convenience.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess