EN
  • EN
  • DE

MAX231EPD+

Part No MAX231EPD+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 2DVR/2RCVR RS232 5V 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 5 V, 7.5 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 140145-MAX231EPD+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX231EPD+ CAD Model

Description

Maxim Integrated MAX231EPD+ RS-232 Interface IC

The Maxim Integrated MAX231EPD+ is a highly reliable, dual driver/receiver that conforms to the RS-232 and V.28 communication standards. This integrated circuit (IC) is designed to facilitate serial communication in a variety of applications, including but not limited to, telecommunications, networking equipment, and computer peripherals. The MAX231EPD+ is well-suited for environments requiring robust data transmission with minimal signal distortion.

Key Features

  • Integrated Charge Pump Circuitry: The device includes onboard charge pump circuitry, which eliminates the need for an external voltage source, allowing for single +5V operation.
  • High Data Rate: Capable of supporting data rates up to 120kbps, the MAX231EPD+ is suitable for high-speed data communication.
  • Low Power Consumption: With its low-power shutdown mode, power consumption is minimized, making it ideal for power-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: The IC offers built-in ESD protection up to ±15kV, ensuring durability and reliability in harsh electrical environments.
  • Flexible Configuration: It features two drivers and two receivers, providing versatility in interfacing with various types of RS-232 communication lines.
  • Industry Standard Footprint: The MAX231EPD+ comes in a 16-pin DIP package, which is compatible with industry-standard footprints, ensuring ease of integration into existing designs.

Applications

  • Point-of-Sale (POS) Systems
  • Data Communication Systems
  • Peripheral Device Interfaces
  • Modems and Network Equipment
  • Industrial Control Systems

The MAX231EPD+ by Maxim Integrated offers a robust solution for RS-232 data communication, providing a balance between high-speed performance and power efficiency. Its integrated features and protection mechanisms make it a dependable choice for designers looking to implement reliable serial communication in their systems. Whether it's for connecting a simple serial peripheral or ensuring stable data transmission in an industrial setting, the MAX231EPD+ is engineered to meet the stringent demands of modern electronic communication protocols.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8708 $54.3540
12+ $8.9196 $107.0352
18+ $8.6409 $155.5362
24+ $8.3622 $200.6928
31+ $8.0834 $250.5854
42+ $7.2472 $304.3824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess