EN
  • EN
  • DE

MAX22707AUB+

Part No MAX22707AUB+
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Interface - Filters - Active
Description 4TH ORDER ZERO CROSSING DETECTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000316-MAX22707AUB+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) -Interface -Filters - Active
Package Tube
Voltage - Supply 3V ~ 5.5V
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Product Status Active
Ultra Librarian 3D Model Ultra Librarian MAX22707AUB+ CAD Model

Description

The MAX22707AUB+ is a robust, high-performance industrial digital isolator from Maxim Integrated designed to provide reliable signal isolation in demanding environments. This component is part of Maxim's extensive range of isolation products, which are engineered to maintain signal integrity while isolating sensitive electronic equipment from potentially hazardous electrical conditions.

Key Features

  • High Isolation Voltage: The device offers an isolation rating of up to 3000V<sub>RMS for 60 seconds, ensuring excellent protection against high-voltage transients.
  • Integrated Power: It features an integrated DC-DC converter, providing isolated power to the secondary side, which simplifies design and reduces external component count.
  • Data Rate: The MAX22707AUB+ supports data rates up to 25Mbps, making it suitable for high-speed communication protocols.
  • Channel Configuration: The isolator provides six channels in a unidirectional configuration, ensuring a high degree of flexibility for various data transmission requirements.
  • Wide Temperature Range: It operates effectively across a broad temperature range from -40°C to +125°C, accommodating extreme industrial conditions.
  • Robustness: The device is designed to withstand high levels of electromagnetic interference (EMI) and common-mode transients, making it ideal for industrial applications.
  • Package: The MAX22707AUB+ comes in a compact, surface-mount 10-µMAX package, optimizing board space and enabling ease of integration into various system designs.

Applications

This digital isolator is well-suited for a variety of applications where data integrity and isolation are critical. Typical applications include:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated SPI/I²C interfaces
  • Motor control circuits
  • Power supply management

In summary, the MAX22707AUB+ from Maxim Integrated is a versatile and reliable solution for designers looking to enhance the safety and performance of their systems. Its combination of high-speed data transfer, integrated power, and robust protection features make it a valuable component in any industrial-grade electronic design.

You May Also Be Interested in

Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0263 $52.1052
10+ $10.6883 $106.8830
15+ $10.3543 $155.3145
20+ $10.0203 $200.4060
26+ $9.6862 $251.8412
35+ $8.6842 $303.9470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 856 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess