Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 2.4GHz ~ 2.5GHz
P1dB 24dBm
Gain 29dB
RF Type ISM
Voltage - Supply 2.7V ~ 4.2V
Current - Supply 345mA
Test Frequency 2.45GHz
Mounting Type Surface Mount
Package / Case 11-WFBGA, CSPBGA
Supplier Device Package 11-UCSP
Standard Package 54 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 702590-MAX2247EBC
Ultra Librarian 3D Model Ultra Librarian MAX2247EBC CAD Model

Description

Maxim Integrated MAX2247EBC Low-Voltage, SiGe Power Amplifier for 2.4GHz WLAN Applications

The MAX2247EBC from Maxim Integrated is a high-performance, low-voltage power amplifier designed specifically for 2.4GHz wireless local area network (WLAN) applications. This power amplifier is based on Silicon-Germanium (SiGe) technology, which provides excellent RF performance with low power consumption, making it an ideal choice for portable battery-powered devices such as smartphones, tablets, and other wireless-enabled electronics.

The MAX2247EBC operates from a single supply voltage as low as 2.7V, which is conducive to systems where power efficiency is crucial. It delivers a high linear output power of up to +22dBm with a 3% error vector magnitude (EVM), ensuring robust and reliable wireless communication. The power amplifier also features an integrated power detector that provides closed-loop power control within the system, further enhancing its performance and efficiency.

Designed for 802.11b/g wireless standards, the MAX2247EBC is optimized for direct modulation with transmitters that use orthogonal frequency-division multiplexing (OFDM) or complementary code keying (CCK) modulation schemes. Its excellent linearity minimizes the distortion of the transmitted signal, which is crucial for maintaining the integrity of high-speed data transmission.

The compact chip-scale package (UCSP™) of the MAX2247EBC measures just 3mm x 3mm, which is highly beneficial for space-constrained applications. Furthermore, the power amplifier integrates an input match, reducing the need for external components and simplifying the design for system engineers.

Key features of the MAX2247EBC include:

  • High Gain: 29dB typical gain at 2.4GHz
  • Low Voltage Operation: 2.7V to 3.6V supply voltage range
  • Integrated Power Detector: Simplifies closed-loop power control
  • Thermal Shutdown: Protects the device from overheating
  • Adjustable Bias Control: Allows for performance optimization

In summary, the Maxim Integrated MAX2247EBC power amplifier is a highly efficient solution for WLAN applications, offering robust performance in a small footprint. Its integration of advanced features and SiGe technology makes it a top choice for designers aiming to enhance wireless connectivity in their products.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
ECAD model for MAAL-011182-TR0500
A82
MACOM Technology Solutions
IC RF AMP GPS 10MHZ-300MHZ TO8
Need more? Email Us
ECAD model for A82
MACOM Technology Solutions
IC RF AMP GPS 5MHZ-600MHZ SMD
Need more? Email Us
ECAD model for SMRA89-1
MACOM Technology Solutions
AMPLIFIER DOHERTY, 2615-2675 MHZ
Need more? Email Us
ECAD model for LTA/GTRB266908FC-E2
MACOM Technology Solutions
IC RF AMP GPS 80MHZ-3.2GHZ SMD
Need more? Email Us
ECAD model for SMA43
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
ECAD model for MAAP-011358-DIE
MACOM Technology Solutions
POWER AMPLIFIER,10W,20-2500MHZ,5
Lowest to $102.7279
ECAD model for NPA1007
MACOM Technology Solutions
35W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
ECAD model for CMPA2060035D
MACOM Technology Solutions
IC RF AMP GPS 3MHZ-500MHZ
Need more? Email Us
ECAD model for AMC-147-SMA

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.6490 $69.1920
19+ $7.0967 $134.8373
29+ $6.8742 $199.3518
39+ $6.6530 $259.4670
51+ $6.4305 $327.9555
68+ $5.7655 $392.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,400 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention