Products specifications Report Issue?

Categories Filters
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Filter Type Power Line
Number of Lines 2
Current Rating (Max) 9.7A
DC Resistance (DCR) (Max) 14 mOhm
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Height (Max) 0.500" (12.70mm)
Dimension Horizontal, 4 PC Pad
Win Source Part Number 026213-P0429NLT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name P0
Introduction Date April 29, 2002
ECCN EAR99
Country of Origin China
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian P0429NLT CAD Model

Description

The P0429NLT is a common mode choke manufactured by Pulse Electronics. Common mode chokes are inductors designed to suppress common-mode noise in electronic circuits. Pulse Electronics is a well-known manufacturer of various electronic components, including magnetics like common mode chokes.

Applications:

  • Power Supplies: Filters common-mode noise in power supply input lines to prevent noise from entering the system.
  • USB Ports: Suppresses common-mode noise on USB data lines to improve signal integrity.
  • Ethernet Ports: Filters common-mode noise on Ethernet cables to ensure reliable data transmission.
  • CAN Bus Systems: Reduces noise in CAN bus networks used in automotive and industrial applications.
  • Audio Equipment: Minimizes noise in audio signals for improved sound quality.

Features:

  • High Common Mode Impedance: Provides significant attenuation of common-mode noise.
  • Low Differential Mode Impedance: Minimally affects the desired differential signals.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits:

  • Improved Noise Immunity: Reduces the susceptibility of electronic circuits to external noise sources.
  • Enhanced Signal Integrity: Improves the quality of transmitted signals by reducing noise.
  • Reduced Electromagnetic Interference (EMI): Minimizes the emission of noise from electronic devices.
  • Increased System Reliability: Protects sensitive electronic components from noise-induced damage.
  • Compliance with Regulatory Standards: Helps electronic devices meet EMI/EMC requirements.

Additional Details:

The specifications for the P0429NLT, such as inductance, impedance at various frequencies, and current ratings, are typically available in the product datasheet. It is important to consult the datasheet to determine the appropriate choke for a specific application based on the frequency range of the noise to be suppressed and the current carrying capacity required. Common mode chokes like P0429NLT play a crucial role in ensuring reliable and compliant performance of electronic systems in noisy environments.

You May Also Be Interested in

Pulse
CMC 2.1A 2LN 1K OHM SMD AEC-Q200
Need more? Email Us
ECAD model for APPM00050524102XYE
Pulse
CMC
Need more? Email Us
ECAD model for T8016
Pulse
CMC 310MA 2LN 260OHM SMD AECQ200
Need more? Email Us
ECAD model for AWCU00321619261M02
Pulse
CMC
Need more? Email Us
ECAD model for T8018
Pulse
CMC 2.2A 2LN TH
Need more? Email Us
ECAD model for FE2X07-6-2
Pulse
IND CMC 51 UH 0.23A
Need more? Email Us
ECAD model for PE-1812AGC510STS
Pulse
CMC 4LN TH
Need more? Email Us
ECAD model for PE-65554
Pulse
CMC 1.5A 2LN 2.7K OHM SMD
Need more? Email Us
ECAD model for BPPM00121164272X00
Pulse
CMC 500MA 2LN 67 OHM SMD
Need more? Email Us
ECAD model for BWCU00252012670M3P

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3679 $54.7160
90+ $1.1224 $101.0160
140+ $1.0873 $152.2220
195+ $1.0522 $205.1790
250+ $1.0172 $254.3000
330+ $0.9119 $300.9270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,196 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention