EN
  • EN
  • DE

MAX2172ETL+

Part No MAX2172ETL+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC TUNER LOW IF CONV DGTL 40TQFN / RF IC Tuner General Purpose 87MHz ~ 108MHz, 168MHz ~ 240MHz, 1.452GHz ~ 1.492GHz Direct Conversion 40-TQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Function Tuner
Frequency 87MHz ~ 108MHz, 168MHz ~ 240MHz, 1.452GHz ~ 1.492GHz
RF Type General Purpose
Secondary Attributes Direct Conversion
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MAX2172
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1075190-MAX2172ETL+
Ultra Librarian 3D Model Ultra Librarian MAX2172ETL+ CAD Model

Description

The MAX2172ETL+ is a highly versatile digital radio tuner from Maxim Integrated, designed to deliver exceptional performance in automotive and consumer radio applications. This advanced tuner is part of Maxim's comprehensive range of RF solutions that cater to the increasing demand for high-quality digital radio reception and multimedia experiences in vehicles and home entertainment systems.

Key Features

  • Wide Frequency Range: The device supports a broad frequency range, making it suitable for various digital radio standards including DAB, DAB+, and T-DMB.
  • High Integration: The MAX2172ETL+ integrates an RF-to-Bits® radio receiver, which simplifies design and reduces external component count, thereby saving space and cost.
  • Advanced Signal Processing: Equipped with state-of-the-art signal processing capabilities, it ensures robust performance even in challenging signal environments.
  • Low Power Consumption: Designed with power efficiency in mind, the tuner is ideal for applications where energy consumption is a critical consideration.

Applications

  • Automotive Infotainment Systems
  • Consumer Digital Radio Receivers
  • Portable Media Players
  • Home Audio Systems

Technical Specifications

Parameter Value
Supply Voltage 3.3V
Operating Temperature -40°C to +85°C
Package Type 40-TQFN-EP
Interface I²C, SPI

The MAX2172ETL+ digital radio tuner is a testament to Maxim Integrated's commitment to providing innovative, high-performance products that enhance the user experience in audio and infotainment systems. With its combination of feature-rich capabilities and ease of integration, the MAX2172ETL+ is an excellent choice for designers looking to create sophisticated digital radio solutions.

You May Also Be Interested in

MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,374 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess