EN
  • EN
  • DE

MAX2170ETL/V+T

Part No MAX2170ETL/V+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC TUNER LOW IF DGTL 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Maxim Integrated
Series *
Win Source Part Number 124054-MAX2170ETL/V+T
Package Tape & Reel (TR)
Product Status Active
RF Type DAB, Broadcast Radio
Grade -
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Ultra Librarian 3D Model Ultra Librarian MAX2170ETL/V+T CAD Model

Description

The MAX2170ETL/V+T from Maxim Integrated is a state-of-the-art RF to Bits® tuner designed for use in digital audio broadcast (DAB) systems, terrestrial digital multimedia broadcasting (T-DMB), and other digital radio applications. This versatile tuner integrates a radio frequency (RF) front-end with a multi-bit analog-to-digital converter (ADC) and digital signal processing to offer a comprehensive solution for digital radio receivers.

Key Features

  • Integrated RF Tuner: The device features a high-performance RF tuner block that supports a wide range of frequencies, making it suitable for various global digital radio standards.
  • Direct Conversion Architecture: Utilizing a direct conversion architecture, the MAX2170ETL/V+T simplifies the design of digital radio systems by converting RF signals directly to digital, eliminating the need for intermediate frequency (IF) stages.
  • Advanced Signal Processing: On-chip digital signal processing includes channel filtering and automatic gain control (AGC) to ensure optimal signal quality and reliable performance under varying conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the tuner is ideal for battery-powered devices where power conservation is crucial.
  • Compact Design: The MAX2170ETL/V+T comes in a small 40-pin TQFN package, which saves board space and is suitable for space-constrained applications.

Applications

The device is well-suited for a range of applications, including:

  • Automotive DAB/DAB+ and T-DMB receivers
  • Handheld digital radio receivers
  • Home audio systems with digital radio functionality

Technical Specifications

The MAX2170ETL/V+T operates over a broad temperature range and features robust electrostatic discharge (ESD) protection. Its technical specifications are designed to meet the stringent requirements of digital radio systems, ensuring high fidelity and reliable signal reception.

For designers and engineers looking to integrate digital radio capabilities into their products, the MAX2170ETL/V+T offers a high-performance, compact, and power-efficient solution. Maxim Integrated's commitment to quality ensures that this tuner will provide superior performance and ease of integration for a wide variety of digital radio applications.

You May Also Be Interested in

MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6983 $59.1728
39+ $3.0342 $118.3338
59+ $2.9395 $173.4305
82+ $2.8448 $233.2736
105+ $2.7501 $288.7605
141+ $2.4659 $347.6919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,907 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess